Skyworks Solutions, Inc. Isolators - Digital Isolators SI8662BB-B-IU

Description
Win Source Part Number: 1383437-SI8662BB-B-I U Category: Isolators>Digital Isolators Type: General Purpose Package: Tube Technology: Capacitive Coupling Data Rate: 150Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 4ns, 4ns Number of Channels: 6 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 4/2 Common Mode Transient Immunity (Min): 50kV/µs Propagation Delay tpLH / tpHL (Max): 13ns, 13ns Pulse Width Distortion (Max): 4.5ns Isolated Power: No Voltage - Supply: 2.5V ~ 5.5V Mounting Type: Surface Mount Package / Case: 16-SSOP (0.154", 3.90mm Width) Supplier Device Package: 16-QSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI8662 Moisture Sensitivity Level (MSL): 2A (4 Weeks) Standard Package: 96 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1383437-SI8662BB-B-I U Category: Isolators>Digital Isolators Type: General Purpose Package: Tube Technology: Capacitive Coupling Data Rate: 150Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 4ns, 4ns Number of Channels: 6 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 4/2 Common Mode Transient Immunity (Min): 50kV/µs Propagation Delay tpLH / tpHL (Max): 13ns, 13ns Pulse Width Distortion (Max): 4.5ns Isolated Power: No Voltage - Supply: 2.5V ~ 5.5V Mounting Type: Surface Mount Package / Case: 16-SSOP (0.154", 3.90mm Width) Supplier Device Package: 16-QSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI8662 Moisture Sensitivity Level (MSL): 2A (4 Weeks) Standard Package: 96 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Digital Isolators - 1383437-SI8662BB-B-IU - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
1383437-SI8662BB-B-IU
Isolators - Digital Isolators 1383437-SI8662BB-B-IU
Win Source Part Number: 1383437-SI8662BB-B-I U Category: Isolators>Digital Isolators Type: General Purpose Package: Tube Technology: Capacitive Coupling Data Rate: 150Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 4ns, 4ns Number of Channels: 6 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 4/2 Common Mode Transient Immunity (Min): 50kV/µs Propagation Delay tpLH / tpHL (Max): 13ns, 13ns Pulse Width Distortion (Max): 4.5ns Isolated Power: No Voltage - Supply: 2.5V ~ 5.5V Mounting Type: Surface Mount Package / Case: 16-SSOP (0.154", 3.90mm Width) Supplier Device Package: 16-QSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI8662 Moisture Sensitivity Level (MSL): 2A (4 Weeks) Standard Package: 96 pcs

Win Source Part Number: 1383437-SI8662BB-B-IU
Category: Isolators>Digital Isolators
Type: General Purpose
Package: Tube
Technology: Capacitive Coupling
Data Rate: 150Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 4ns, 4ns
Number of Channels: 6
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 4/2
Common Mode Transient Immunity (Min): 50kV/µs
Propagation Delay tpLH / tpHL (Max): 13ns, 13ns
Pulse Width Distortion (Max): 4.5ns
Isolated Power: No
Voltage - Supply: 2.5V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package: 16-QSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI8662
Moisture Sensitivity Level (MSL): 2A (4 Weeks)
Standard Package: 96 pcs

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
SI8662BB-B-IU
Isolators - Digital Isolators SI8662BB-B-IU
DGTL ISO 2500VRMS 6CH GP 16QSOP

DGTL ISO 2500VRMS 6CH GP 16QSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 1383437-SI8662BB-B-IU SI8662BB-B-IU
Product Name Isolators - Digital Isolators Isolators - Digital Isolators
Analog Channels 6 #
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-7208 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
Isolated True RMS Input Modules - 8B-33-02 - Dataforth Corporation
Specs
Signal Conditioning Filter; SigIsol
Form Factor Backpanel
Outputs Analog Voltage Output
View Details
Signal conditioner - SVE4-IS-R-HM8-2P-M8 - Festo Corporation
Specs
Outputs Relay Output
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details