Skyworks Solutions, Inc. Digital Isolators - SI8720BC-A-IP SI8720BC-A-IP

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 894909-SI8720BC-A-IP Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Digital Isolator 3750Vrms 1 Channel 15Mbps 35kV/µs CMTI 8-SMD, Gull Wing Package: Tube Package: 8-SMD, Gull Wing Mounting: Surface Mount Family Name: SI8720 Categories: Isolators Case / Package: 8-DIP Gull Wing ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 894909-SI8720BC-A-IP Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Digital Isolator 3750Vrms 1 Channel 15Mbps 35kV/µs CMTI 8-SMD, Gull Wing Package: Tube Package: 8-SMD, Gull Wing Mounting: Surface Mount Family Name: SI8720 Categories: Isolators Case / Package: 8-DIP Gull Wing ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - SI8720BC-A-IP - 894909-SI8720BC-A-IP - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - SI8720BC-A-IP
894909-SI8720BC-A-IP
Digital Isolators - SI8720BC-A-IP 894909-SI8720BC-A-IP
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 894909-SI8720BC-A-IP Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Digital Isolator 3750Vrms 1 Channel 15Mbps 35kV/µs CMTI 8-SMD, Gull Wing Package: Tube Package: 8-SMD, Gull Wing Mounting: Surface Mount Family Name: SI8720 Categories: Isolators Case / Package: 8-DIP Gull Wing ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 894909-SI8720BC-A-IP
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Digital Isolator 3750Vrms 1 Channel 15Mbps 35kV/µs CMTI 8-SMD, Gull Wing
Package: Tube
Package: 8-SMD, Gull Wing
Mounting: Surface Mount
Family Name: SI8720
Categories: Isolators
Case / Package: 8-DIP Gull Wing
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
SI8720BC-A-IP
Isolators - Digital Isolators SI8720BC-A-IP
DGTL ISO 3750VRMS 1CH GP 8DIP GW

DGTL ISO 3750VRMS 1CH GP 8DIP GW

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 894909-SI8720BC-A-IP SI8720BC-A-IP
Product Name Digital Isolators - SI8720BC-A-IP Isolators - Digital Isolators
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Standard 8-channel Backpanel - 8BP08 - Dataforth Corporation
Specs
Form Factor DIN Rail
Outputs Analog Current Output
Filter / Amplifier Filter
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Specs
Signal Conditioning SigIsol
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details