Win Source Part Number: 1092993-SI8720BC-A-I
Category: Isolators>Digital Isolators
Type: General Purpose
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Data Rate: 15Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 2.5ns, 2.5ns
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 35kV/µs
Propagation Delay tpLH / tpHL (Max): 50ns, 50ns
Pulse Width Distortion (Max): 25ns
Isolated Power: No
Voltage - Supply: 2.5V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI8720
DGTL ISO 3750VRMS 1CH GP 8SOIC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Signal Isolators | Signal Conditioners |
| Product Number | 1092993-SI8720BC-A-ISR | SI8720BC-A-ISR |
| Product Name | Isolators - Digital Isolators | Isolators - Digital Isolators |
| Analog Channels | 1 # |