Skyworks Solutions, Inc. Digital Isolators - SI8711AC-B-IP SI8711AC-B-IP

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 894893-SI8711AC-B-IP Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Digital Isolator 3750Vrms 1 Channel 15Mbps 20kV/µs CMTI 8-SMD, Gull Wing Package: 8-SMD, Gull Wing Package: Tube Mounting: Surface Mount Family Name: SI8711 Categories: Isolators Case / Package: 8-DIP Gull Wing ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: SI8711ACBIP, 336-2360, -SI8711AC-B
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 894893-SI8711AC-B-IP Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Digital Isolator 3750Vrms 1 Channel 15Mbps 20kV/µs CMTI 8-SMD, Gull Wing Package: 8-SMD, Gull Wing Package: Tube Mounting: Surface Mount Family Name: SI8711 Categories: Isolators Case / Package: 8-DIP Gull Wing ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: SI8711ACBIP, 336-2360, -SI8711AC-B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - SI8711AC-B-IP - 894893-SI8711AC-B-IP - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - SI8711AC-B-IP
894893-SI8711AC-B-IP
Digital Isolators - SI8711AC-B-IP 894893-SI8711AC-B-IP
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 894893-SI8711AC-B-IP Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Digital Isolator 3750Vrms 1 Channel 15Mbps 20kV/µs CMTI 8-SMD, Gull Wing Package: 8-SMD, Gull Wing Package: Tube Mounting: Surface Mount Family Name: SI8711 Categories: Isolators Case / Package: 8-DIP Gull Wing ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: SI8711ACBIP, 336-2360, -SI8711AC-B

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 894893-SI8711AC-B-IP
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Digital Isolator 3750Vrms 1 Channel 15Mbps 20kV/µs CMTI 8-SMD, Gull Wing
Package: 8-SMD, Gull Wing
Package: Tube
Mounting: Surface Mount
Family Name: SI8711
Categories: Isolators
Case / Package: 8-DIP Gull Wing
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001
Other Part Number: SI8711ACBIP, 336-2360, -SI8711AC-B

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
SI8711AC-B-IP
Isolators - Digital Isolators SI8711AC-B-IP
DGTL ISO 3750VRMS 1CH GP 8DIP GW

DGTL ISO 3750VRMS 1CH GP 8DIP GW

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 894893-SI8711AC-B-IP SI8711AC-B-IP
Product Name Digital Isolators - SI8711AC-B-IP Isolators - Digital Isolators
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

8B38 Strain Gage Input Modules, Wide and Narrow Bandwidth - 8B38-32 - Dataforth Corporation
Specs
Signal Conditioning Filter; Bridge Conditioner; SigIsol
Form Factor Modular Bay or Slot System
Excitation Voltage
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Isolators - Digital Isolators - 1244090-SI8610BD-B-IS - Win Source Electronics
Specs
Analog Channels 1 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
2 suppliers