Skyworks Solutions, Inc. Isolators - Digital Isolators SI8661BC-B-IS1

Description
Win Source Part Number: 1337609-SI8661BC-B-I S1 Category: Isolators - Digital Isolators Type: General Purpose Package: Tube Standard Package: 48 Technology: Capacitive Coupling Data Rate: 150Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2.5ns, 2.5ns Number of Channels: 6 Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 5/1 Common Mode Transient Immunity (Min): 35kV/µs Propagation Delay tpLH / tpHL (Max): 13ns, 13ns Pulse Width Distortion (Max): 4.5ns Isolated Power: No Voltage - Supply: 2.5V ~ 5.5V Mounting Type: Surface Mount Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI8661
Request a Quote Datasheet
Description
Win Source Part Number: 1337609-SI8661BC-B-I S1 Category: Isolators - Digital Isolators Type: General Purpose Package: Tube Standard Package: 48 Technology: Capacitive Coupling Data Rate: 150Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2.5ns, 2.5ns Number of Channels: 6 Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 5/1 Common Mode Transient Immunity (Min): 35kV/µs Propagation Delay tpLH / tpHL (Max): 13ns, 13ns Pulse Width Distortion (Max): 4.5ns Isolated Power: No Voltage - Supply: 2.5V ~ 5.5V Mounting Type: Surface Mount Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI8661
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Digital Isolators - 1337609-SI8661BC-B-IS1 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
1337609-SI8661BC-B-IS1
Isolators - Digital Isolators 1337609-SI8661BC-B-IS1
Win Source Part Number: 1337609-SI8661BC-B-I S1 Category: Isolators - Digital Isolators Type: General Purpose Package: Tube Standard Package: 48 Technology: Capacitive Coupling Data Rate: 150Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2.5ns, 2.5ns Number of Channels: 6 Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 5/1 Common Mode Transient Immunity (Min): 35kV/µs Propagation Delay tpLH / tpHL (Max): 13ns, 13ns Pulse Width Distortion (Max): 4.5ns Isolated Power: No Voltage - Supply: 2.5V ~ 5.5V Mounting Type: Surface Mount Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI8661

Win Source Part Number: 1337609-SI8661BC-B-IS1
Category: Isolators - Digital Isolators
Type: General Purpose
Package: Tube
Standard Package: 48
Technology: Capacitive Coupling
Data Rate: 150Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 2.5ns, 2.5ns
Number of Channels: 6
Voltage - Isolation: 3750Vrms
Inputs - Side 1/Side 2: 5/1
Common Mode Transient Immunity (Min): 35kV/µs
Propagation Delay tpLH / tpHL (Max): 13ns, 13ns
Pulse Width Distortion (Max): 4.5ns
Isolated Power: No
Voltage - Supply: 2.5V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI8661

Buy Now Datasheet
Isolators - Digital Isolators SI8661BC-B-IS1
DGTL ISO 3750VRMS 6CH GP 16SOIC

DGTL ISO 3750VRMS 6CH GP 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 1337609-SI8661BC-B-IS1 SI8661BC-B-IS1
Product Name Isolators - Digital Isolators Isolators - Digital Isolators
Analog Channels 6 #
Unlock Full Specs
to access all available technical data