Skyworks Solutions, Inc. Isolators - Digital Isolators SI8630ED-B-ISR

Description
Win Source Part Number: 1352915-SI8630ED-B-I SR Category: Isolators - Digital Isolators Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 49 pct. Type: General Purpose MSL Level: 2A (4 Weeks) Mfr: Skyworks Solutions Inc. Product Status: Active Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Base Product Number: SI8630 Technology: Capacitive Coupling Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Voltage - Supply: 2.5V ~ 5.5V Data Rate: 150Mbps Number of Channels: 3 Voltage - Isolation: 5000Vrms Rise / Fall Time (Typ): 2.5ns, 2.5ns Channel Type: Unidirectional Isolated Power: No Inputs - Side 1/Side 2: 3/0 Common Mode Transient Immunity (Min): 35kV/µs Propagation Delay tpLH / tpHL (Max): 13ns, 13ns Pulse Width Distortion (Max): 4.5ns
Request a Quote Datasheet
Description
Win Source Part Number: 1352915-SI8630ED-B-I SR Category: Isolators - Digital Isolators Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 49 pct. Type: General Purpose MSL Level: 2A (4 Weeks) Mfr: Skyworks Solutions Inc. Product Status: Active Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Base Product Number: SI8630 Technology: Capacitive Coupling Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Voltage - Supply: 2.5V ~ 5.5V Data Rate: 150Mbps Number of Channels: 3 Voltage - Isolation: 5000Vrms Rise / Fall Time (Typ): 2.5ns, 2.5ns Channel Type: Unidirectional Isolated Power: No Inputs - Side 1/Side 2: 3/0 Common Mode Transient Immunity (Min): 35kV/µs Propagation Delay tpLH / tpHL (Max): 13ns, 13ns Pulse Width Distortion (Max): 4.5ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Digital Isolators - 1352915-SI8630ED-B-ISR - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
1352915-SI8630ED-B-ISR
Isolators - Digital Isolators 1352915-SI8630ED-B-ISR
Win Source Part Number: 1352915-SI8630ED-B-I SR Category: Isolators - Digital Isolators Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 49 pct. Type: General Purpose MSL Level: 2A (4 Weeks) Mfr: Skyworks Solutions Inc. Product Status: Active Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Base Product Number: SI8630 Technology: Capacitive Coupling Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Voltage - Supply: 2.5V ~ 5.5V Data Rate: 150Mbps Number of Channels: 3 Voltage - Isolation: 5000Vrms Rise / Fall Time (Typ): 2.5ns, 2.5ns Channel Type: Unidirectional Isolated Power: No Inputs - Side 1/Side 2: 3/0 Common Mode Transient Immunity (Min): 35kV/µs Propagation Delay tpLH / tpHL (Max): 13ns, 13ns Pulse Width Distortion (Max): 4.5ns

Win Source Part Number: 1352915-SI8630ED-B-ISR
Category: Isolators - Digital Isolators
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 49 pct.
Type: General Purpose
MSL Level: 2A (4 Weeks)
Mfr: Skyworks Solutions Inc.
Product Status: Active
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Base Product Number: SI8630
Technology: Capacitive Coupling
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Voltage - Supply: 2.5V ~ 5.5V
Data Rate: 150Mbps
Number of Channels: 3
Voltage - Isolation: 5000Vrms
Rise / Fall Time (Typ): 2.5ns, 2.5ns
Channel Type: Unidirectional
Isolated Power: No
Inputs - Side 1/Side 2: 3/0
Common Mode Transient Immunity (Min): 35kV/µs
Propagation Delay tpLH / tpHL (Max): 13ns, 13ns
Pulse Width Distortion (Max): 4.5ns

Buy Now Datasheet
Isolators - Digital Isolators SI8630ED-B-ISR
DGTL ISO 5000VRMS 3CH GP 16SOIC

DGTL ISO 5000VRMS 3CH GP 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 1352915-SI8630ED-B-ISR SI8630ED-B-ISR
Product Name Isolators - Digital Isolators Isolators - Digital Isolators
Analog Channels 3 #
Unlock Full Specs
to access all available technical data

Similar Products

Si8620BT-AS Automotive Digital Isolator - Si8620BT-AS - Skyworks Solutions, Inc.
Specs
Signal Conditioning SigIsol
Form Factor WB SOIC16
Outputs Analog Voltage Output
View Details
8B38 Strain Gage Input Modules, Wide and Narrow Bandwidth - 8B38-36 - Dataforth Corporation
Specs
Signal Conditioning Filter; SigIsol
Form Factor Backpanel
Outputs Analog Voltage Output
View Details
Mini Signal Amplifier SA-011-1500-V10-D1 - SA-011-1500-V10-D1 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Signal Conditioners - 2885007 - RS Components, Ltd.
Novotechnik U.S., Inc.
Specs
Outputs Analog Voltage Output; Analogue
Agency Approval No
Inputs Resistance
View Details