Skyworks Solutions, Inc. Digital Isolators - SI8710AD-B-IS SI8710AD-B-IS

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 894891-SI8710AD-B-IS Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Digital Isolator 5000Vrms 1 Channel 15Mbps 20kV/µs CMTI 6-SOIC (0.295", 7.50mm Width) Package: 6-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: SI8710 Categories: Isolators Case / Package: 6-SDIP Gull Wing ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: 336-2361, SI8710ADBIS
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 894891-SI8710AD-B-IS Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Digital Isolator 5000Vrms 1 Channel 15Mbps 20kV/µs CMTI 6-SOIC (0.295", 7.50mm Width) Package: 6-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: SI8710 Categories: Isolators Case / Package: 6-SDIP Gull Wing ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: 336-2361, SI8710ADBIS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - SI8710AD-B-IS - 894891-SI8710AD-B-IS - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - SI8710AD-B-IS
894891-SI8710AD-B-IS
Digital Isolators - SI8710AD-B-IS 894891-SI8710AD-B-IS
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 894891-SI8710AD-B-IS Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Digital Isolator 5000Vrms 1 Channel 15Mbps 20kV/µs CMTI 6-SOIC (0.295", 7.50mm Width) Package: 6-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: SI8710 Categories: Isolators Case / Package: 6-SDIP Gull Wing ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: 336-2361, SI8710ADBIS

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 894891-SI8710AD-B-IS
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Digital Isolator 5000Vrms 1 Channel 15Mbps 20kV/µs CMTI 6-SOIC (0.295", 7.50mm Width)
Package: 6-SOIC (0.295", 7.50mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: SI8710
Categories: Isolators
Case / Package: 6-SDIP Gull Wing
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001
Other Part Number: 336-2361, SI8710ADBIS

Buy Now Datasheet
Digital Isolator ICs - 1732721 - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital Isolator ICs
1732721
Digital Isolator ICs 1732721
Opto-input isolator,5kV,15Mbps, SOIC8

Opto-input isolator,5kV,15Mbps,SOIC8

Supplier's Site
Futian, China
Isolators - Digital Isolators
SI8710AD-B-IS
Isolators - Digital Isolators SI8710AD-B-IS
DGTL ISO 5000VRMS 1CH GP 6DIP GW

DGTL ISO 5000VRMS 1CH GP 6DIP GW

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners Signal Conditioners
Product Number 894891-SI8710AD-B-IS 1732721 SI8710AD-B-IS
Product Name Digital Isolators - SI8710AD-B-IS Digital Isolator ICs Isolators - Digital Isolators
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Signal Conditioning SigIsol SigIsol
Form Factor PC Board
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-8118 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
Load Cell Amplifier Signal Conditioner with DB9 Connectors - LCA-9PC - Transducer Techniques, LLC
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output; Analog Current Output
View Details
WG25 Repeater Power Supply Loop-powered | Ex | HART Signal Transmission - WG25 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Current Output; 4 ... 20 mA
Application General Lab & Industrial
View Details
Signal Conditioners - 2701725 - RS Components, Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; Current/Voltage
Agency Approval IECEx, ATEX
Inputs Temperature
View Details