Skyworks Solutions, Inc. Isolators Digital Isolators SI8640AB-B-IS1

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Skyworks Solutions Inc. Category: Isolators Digital Isolators Series: Si864x Package: Tube Product Status: Active Technology: Capacitive Coupling Type: General Purpose Isolated Power: No Number of Channels: 4
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Skyworks Solutions Inc. Category: Isolators Digital Isolators Series: Si864x Package: Tube Product Status: Active Technology: Capacitive Coupling Type: General Purpose Isolated Power: No Number of Channels: 4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators Digital Isolators -  - Win Source Electronics
Laguna Hills, CA, United States
Isolators Digital Isolators
Isolators Digital Isolators
Alternative Parts (Cross-Reference): Cross Manufacturer: Skyworks Solutions Inc. Category: Isolators Digital Isolators Series: Si864x Package: Tube Product Status: Active Technology: Capacitive Coupling Type: General Purpose Isolated Power: No Number of Channels: 4

Alternative Parts (Cross-Reference): Cross
Manufacturer: Skyworks Solutions Inc.
Category: Isolators Digital Isolators
Series: Si864x
Package: Tube
Product Status: Active
Technology: Capacitive Coupling
Type: General Purpose
Isolated Power: No
Number of Channels: 4

Buy Now Datasheet
Isolators - Digital Isolators SI8640AB-B-IS1
DGTL ISO 2500VRMS 4CH GP 16SOIC

DGTL ISO 2500VRMS 4CH GP 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number SI8640AB-B-IS1
Product Name Isolators Digital Isolators Isolators - Digital Isolators
Analog Channels 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners and Isolators - DSCA31-11E - Quarktwin Technology Ltd.
Specs
Signal Conditioning Signal Conditioner
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Isolation, Si84xx Digital Isolators - Si8440AB-IS1 - Skyworks Solutions, Inc.
Specs
Signal Conditioning SigIsol
Form Factor NB SOIC16
Outputs Analog Voltage Output
View Details