NXP Semiconductors Digital Isolators - TJA1052IT/5Y TJA1052IT/5Y

Description
Manufacturer: NXP USA Inc. Win Source Part Number: 809002-TJA1052IT/5Y Packaging: Reel Type: CAN Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 5Mbps Channel Type: Unidirectional Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/1 Common Mode Transient Immunity (Min): 20kV/μs Isolated Power: No Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 5.25V
Request a Quote Datasheet
Description
Manufacturer: NXP USA Inc. Win Source Part Number: 809002-TJA1052IT/5Y Packaging: Reel Type: CAN Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 5Mbps Channel Type: Unidirectional Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/1 Common Mode Transient Immunity (Min): 20kV/μs Isolated Power: No Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 5.25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - TJA1052IT/5Y - 809002-TJA1052IT/5Y - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - TJA1052IT/5Y
809002-TJA1052IT/5Y
Digital Isolators - TJA1052IT/5Y 809002-TJA1052IT/5Y
Manufacturer: NXP USA Inc. Win Source Part Number: 809002-TJA1052IT/5Y Packaging: Reel Type: CAN Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 5Mbps Channel Type: Unidirectional Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/1 Common Mode Transient Immunity (Min): 20kV/μs Isolated Power: No Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 5.25V

Manufacturer: NXP USA Inc.
Win Source Part Number: 809002-TJA1052IT/5Y
Packaging: Reel
Type: CAN
Mounting Style: SMD
Technology: Capacitive Coupling
Data Rate: 5Mbps
Channel Type: Unidirectional
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Inputs - Side 1/Side 2: 1/1
Common Mode Transient Immunity (Min): 20kV/μs
Isolated Power: No
Supplier Device Package: 16-SO
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 5.25V

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
TJA1052IT/5Y
Isolators - Digital Isolators TJA1052IT/5Y
DGTL ISOL 5000VRMS 1CH CAN 16SO

DGTL ISOL 5000VRMS 1CH CAN 16SO

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 809002-TJA1052IT/5Y TJA1052IT/5Y
Product Name Digital Isolators - TJA1052IT/5Y Isolators - Digital Isolators
Analog Channels 1 #
Unlock Full Specs
to access all available technical data