Skyworks Solutions, Inc. Digital Isolators - SI8712CC-B-IS SI8712CC-B-IS

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 894900-SI8712CC-B-IS Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Digital Isolator 3750Vrms Channel 1Mbps 20kV/µs CMTI 8-SOIC (0.154", 3.90mm Width) Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: SI8712 Categories: Isolators Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: 336-2380, SI8712CCBIS
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 894900-SI8712CC-B-IS Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Digital Isolator 3750Vrms Channel 1Mbps 20kV/µs CMTI 8-SOIC (0.154", 3.90mm Width) Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: SI8712 Categories: Isolators Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: 336-2380, SI8712CCBIS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - SI8712CC-B-IS - 894900-SI8712CC-B-IS - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - SI8712CC-B-IS
894900-SI8712CC-B-IS
Digital Isolators - SI8712CC-B-IS 894900-SI8712CC-B-IS
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 894900-SI8712CC-B-IS Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Digital Isolator 3750Vrms Channel 1Mbps 20kV/µs CMTI 8-SOIC (0.154", 3.90mm Width) Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: SI8712 Categories: Isolators Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: 336-2380, SI8712CCBIS

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 894900-SI8712CC-B-IS
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Digital Isolator 3750Vrms Channel 1Mbps 20kV/µs CMTI 8-SOIC (0.154", 3.90mm Width)
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: SI8712
Categories: Isolators
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 96
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001
Other Part Number: 336-2380, SI8712CCBIS

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
SI8712CC-B-IS
Isolators - Digital Isolators SI8712CC-B-IS
DGTL ISO 3750VRMS 1CH GP 8SOIC

DGTL ISO 3750VRMS 1CH GP 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 894900-SI8712CC-B-IS SI8712CC-B-IS
Product Name Digital Isolators - SI8712CC-B-IS Isolators - Digital Isolators
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-7108 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
Signal Conditioners and Isolators - DSCA36-02E - Quarktwin Technology Ltd.
Specs
Signal Conditioning Signal Conditioner
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
Signal Conditioners - 2885004 - RS Components, Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; Current/Voltage
Agency Approval No
Inputs Potentiometer
View Details
PE converter - PE-1/8-1N-SW - Festo Corporation
Specs
Outputs Relay Output
AC Voltage 12 V ~ 250 V
Operating Temperature 32 to 140 F (0 to 60 C)
View Details