Skyworks Solutions, Inc. Isolators - Digital Isolators SI8642BB-B-IS1

Description
Win Source Part Number: 1243877-SI8642BB-B-I S1 Category: Isolators>Digital Isolators Series: Si864x Type: General Purpose Package: Tube Standard Package: 48 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 150Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2.5ns, 2.5ns Number of Channels: 4 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/2 Common Mode Transient Immunity (Min): 35kV/µs Propagation Delay tpLH / tpHL (Max): 13ns, 13ns Pulse Width Distortion (Max): 4.5ns Isolated Power: No Voltage - Supply: 2.5V ~ 5.5V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-2568 Base Product Number: SI8642
Request a Quote Datasheet
Description
Win Source Part Number: 1243877-SI8642BB-B-I S1 Category: Isolators>Digital Isolators Series: Si864x Type: General Purpose Package: Tube Standard Package: 48 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 150Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2.5ns, 2.5ns Number of Channels: 4 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/2 Common Mode Transient Immunity (Min): 35kV/µs Propagation Delay tpLH / tpHL (Max): 13ns, 13ns Pulse Width Distortion (Max): 4.5ns Isolated Power: No Voltage - Supply: 2.5V ~ 5.5V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-2568 Base Product Number: SI8642
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Digital Isolators - 1243877-SI8642BB-B-IS1 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
1243877-SI8642BB-B-IS1
Isolators - Digital Isolators 1243877-SI8642BB-B-IS1
Win Source Part Number: 1243877-SI8642BB-B-I S1 Category: Isolators>Digital Isolators Series: Si864x Type: General Purpose Package: Tube Standard Package: 48 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 150Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2.5ns, 2.5ns Number of Channels: 4 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/2 Common Mode Transient Immunity (Min): 35kV/µs Propagation Delay tpLH / tpHL (Max): 13ns, 13ns Pulse Width Distortion (Max): 4.5ns Isolated Power: No Voltage - Supply: 2.5V ~ 5.5V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-2568 Base Product Number: SI8642

Win Source Part Number: 1243877-SI8642BB-B-IS1
Category: Isolators>Digital Isolators
Series: Si864x
Type: General Purpose
Package: Tube
Standard Package: 48
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Data Rate: 150Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 2.5ns, 2.5ns
Number of Channels: 4
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 2/2
Common Mode Transient Immunity (Min): 35kV/µs
Propagation Delay tpLH / tpHL (Max): 13ns, 13ns
Pulse Width Distortion (Max): 4.5ns
Isolated Power: No
Voltage - Supply: 2.5V ~ 5.5V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: 336-2568
Base Product Number: SI8642

Buy Now Datasheet
Isolators - Digital Isolators SI8642BB-B-IS1
DGTL ISO 2500VRMS 4CH GP 16SOIC

DGTL ISO 2500VRMS 4CH GP 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 1243877-SI8642BB-B-IS1 SI8642BB-B-IS1
Product Name Isolators - Digital Isolators Isolators - Digital Isolators
Analog Channels 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Mini Signal Amplifier SA-011-1500-V0-D2 - SA-011-1500-V0-D2 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Mechanical Power Instrument, DC Voltage Transducers - 723 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
Si8384PF-IU Eight Channel 24 V Digital Isolator - Si8384PF-IU - Skyworks Solutions, Inc.
Specs
Signal Conditioning SigIsol
Form Factor QSOP20
Outputs Analog Voltage Output
View Details
BL513 Isolated Standard Signal Conditioner | Calibrated and Switchable | Cost-optimized - BL513 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details