Skyworks Solutions, Inc. Digital Isolators - SI8631EC-B-IS1 SI8631EC-B-IS1

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 845722-SI8631EC-B-IS 1 Features: Digital Isolator 3 Channel CMTI Package: Tube Family Name: Si8631 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 48 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: 336-2078-5, SI8631ECBIS1
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 845722-SI8631EC-B-IS 1 Features: Digital Isolator 3 Channel CMTI Package: Tube Family Name: Si8631 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 48 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: 336-2078-5, SI8631ECBIS1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - SI8631EC-B-IS1 - 845722-SI8631EC-B-IS1 - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - SI8631EC-B-IS1
845722-SI8631EC-B-IS1
Digital Isolators - SI8631EC-B-IS1 845722-SI8631EC-B-IS1
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 845722-SI8631EC-B-IS 1 Features: Digital Isolator 3 Channel CMTI Package: Tube Family Name: Si8631 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 48 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: 336-2078-5, SI8631ECBIS1

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 845722-SI8631EC-B-IS1
Features: Digital Isolator 3 Channel CMTI
Package: Tube
Family Name: Si8631
Categories: Isolators
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 48
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001
Other Part Number: 336-2078-5, SI8631ECBIS1

Buy Now Datasheet
Isolators - Digital Isolators SI8631EC-B-IS1
DGTL ISO 3750VRMS 3CH GP 16SOIC

DGTL ISO 3750VRMS 3CH GP 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 845722-SI8631EC-B-IS1 SI8631EC-B-IS1
Product Name Digital Isolators - SI8631EC-B-IS1 Isolators - Digital Isolators
Signal Conditioning SigIsol
Unlock Full Specs
to access all available technical data

Similar Products

Mini Signal Amplifier SA-011-1500-V0-D2 - SA-011-1500-V0-D2 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Mechanical Power Instrument, DC Current Transmitters - 726 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
Isolators - Digital Isolators - 1243964-SI8441BA-C-IS1 - Win Source Electronics
Specs
Analog Channels 4 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
2 suppliers
A20100 Repeater Power Supply | Space-saving 6 mm Enclosure - A20100 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)20 mA , 0 ... 10 V , 4 ... 20 mA
Application General Lab & Industrial
View Details