Skyworks Solutions, Inc. Digital Isolators - SI8606AD-B-ISR SI8606AD-B-ISR

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933724-SI8606AD-B-IS R Operating Temperature Range: -40°C ~ 125°C Features: I²C Digital Isolator 5000Vrms Channel - 35kV/µs CMTI 16-SOIC (0.295", 7.50mm Width) Package: 16-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: SI8606 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 1250 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: SI8606AD-B-ISR-ND, 336-5161-1, 336-5161-2, 336-5161-6
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933724-SI8606AD-B-IS R Operating Temperature Range: -40°C ~ 125°C Features: I²C Digital Isolator 5000Vrms Channel - 35kV/µs CMTI 16-SOIC (0.295", 7.50mm Width) Package: 16-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: SI8606 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 1250 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: SI8606AD-B-ISR-ND, 336-5161-1, 336-5161-2, 336-5161-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - SI8606AD-B-ISR - 933724-SI8606AD-B-ISR - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - SI8606AD-B-ISR
933724-SI8606AD-B-ISR
Digital Isolators - SI8606AD-B-ISR 933724-SI8606AD-B-ISR
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933724-SI8606AD-B-IS R Operating Temperature Range: -40°C ~ 125°C Features: I²C Digital Isolator 5000Vrms Channel - 35kV/µs CMTI 16-SOIC (0.295", 7.50mm Width) Package: 16-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: SI8606 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 1250 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: SI8606AD-B-ISR-ND, 336-5161-1, 336-5161-2, 336-5161-6

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 933724-SI8606AD-B-ISR
Operating Temperature Range: -40°C ~ 125°C
Features: I²C Digital Isolator 5000Vrms Channel - 35kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Package: 16-SOIC (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: SI8606
Categories: Isolators
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 1250
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001
Other Part Number: SI8606AD-B-ISR-ND, 336-5161-1, 336-5161-2, 336-5161-6

Buy Now Datasheet
Isolators - Digital Isolators SI8606AD-B-ISR
DGT ISOL 5000VRMS 4CH I2C 16SOIC

DGT ISOL 5000VRMS 4CH I2C 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 933724-SI8606AD-B-ISR SI8606AD-B-ISR
Product Name Digital Isolators - SI8606AD-B-ISR Isolators - Digital Isolators
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

DC Strain Gage Signal Conditioners - 788 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details