The Win Source Electronics part number 1014333-SI8640BB-B-I
Win Source Part Number: 1014333-SI8640BB-B-I
Category: Isolators>Digital Isolators
Series: Si864x
Type: General Purpose
Package: Tape & Reel
Standard Package: 1,250
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Data Rate: 150Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 2.5ns, 2.5ns
Number of Channels: 4
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 4/0
Common Mode Transient Immunity (Min): 35kV/µs
Propagation Delay tpLH / tpHL (Max): 13ns, 13ns
Pulse Width Distortion (Max): 4.5ns
Isolated Power: No
Voltage - Supply: 2.5V ~ 5.5V
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: 336-4937-1,336-4937-
Base Product Number: SI8640
DGTL ISO 2500VRMS 4CH GP 16SOIC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Signal Isolators | Signal Conditioners |
| Product Number | 1014333-SI8640BB-B-ISR | SI8640BB-B-ISR |
| Product Name | Isolators - Digital Isolators | Isolators - Digital Isolators |
| Analog Channels | 4 # |