Skyworks Solutions, Inc. Digital Isolators - SI8622ED-B-IS SI8622ED-B-IS

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933735-SI8622ED-B-IS Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Digital Isolator 5000Vrms Channel 150Mbps 35kV/µs CMTI 16-SOIC (0.295", 7.50mm Width) Package: 16-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: Si8622 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 46 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: 336-2071-5, SI8622EDBIS
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933735-SI8622ED-B-IS Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Digital Isolator 5000Vrms Channel 150Mbps 35kV/µs CMTI 16-SOIC (0.295", 7.50mm Width) Package: 16-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: Si8622 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 46 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: 336-2071-5, SI8622EDBIS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - SI8622ED-B-IS - 933735-SI8622ED-B-IS - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - SI8622ED-B-IS
933735-SI8622ED-B-IS
Digital Isolators - SI8622ED-B-IS 933735-SI8622ED-B-IS
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933735-SI8622ED-B-IS Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Digital Isolator 5000Vrms Channel 150Mbps 35kV/µs CMTI 16-SOIC (0.295", 7.50mm Width) Package: 16-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: Si8622 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 46 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: 336-2071-5, SI8622EDBIS

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 933735-SI8622ED-B-IS
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Digital Isolator 5000Vrms Channel 150Mbps 35kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Package: 16-SOIC (0.295", 7.50mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: Si8622
Categories: Isolators
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 46
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001
Other Part Number: 336-2071-5, SI8622EDBIS

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
SI8622ED-B-IS
Isolators - Digital Isolators SI8622ED-B-IS
DGTL ISO 5000VRMS 2CH GP 16SOIC

DGTL ISO 5000VRMS 2CH GP 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 933735-SI8622ED-B-IS SI8622ED-B-IS
Product Name Digital Isolators - SI8622ED-B-IS Isolators - Digital Isolators
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners - 7967111 - RS Components, Ltd.
Specs
Form Factor DIN Rail
Agency Approval RoHS Compliant
DC Voltage 16.8 → 31.2V dc
View Details
SCM5B33 Isolated True RMS Input Module - SCM5B33-xx - Dataforth Corporation
Specs
Signal Conditioning Instrumentation Amplifier; SigIsol
Form Factor DIN Rail; Rack Mount
Outputs Analog Voltage Output; Analog Current Output
View Details
Isolation, Si84xx Digital Isolators - Si8463BA-IS1 - Skyworks Solutions, Inc.
Specs
Signal Conditioning SigIsol
Form Factor NB SOIC16
Outputs Analog Voltage Output
View Details
Signal Conditioners - 2858458 - RS Components, Ltd.
Novotechnik U.S., Inc.
Specs
Outputs Analog Current Output; Analogue
Agency Approval No
Operating Temperature 23 to 158 F (-5 to 70 C)
View Details