Skyworks Solutions, Inc. Isolators - Digital Isolators SI8660BD-B-IS

Description
Win Source Part Number: 1244003-SI8660BD-B-I S Category: Isolators>Digital Isolators Type: General Purpose Package: Tube Standard Package: 46 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 150Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2.5ns, 2.5ns Number of Channels: 6 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 6/0 Common Mode Transient Immunity (Min): 35kV/µs Propagation Delay tpLH / tpHL (Max): 13ns, 13ns Pulse Width Distortion (Max): 4.5ns Isolated Power: No Voltage - Supply: 2.5V ~ 5.5V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 2A (4 Weeks) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: SI8660BD-B-IS-CRL,33 6-2117-5,Q13955833,S I8660BDBIS Base Product Number: SI8660
Request a Quote Datasheet
Description
Win Source Part Number: 1244003-SI8660BD-B-I S Category: Isolators>Digital Isolators Type: General Purpose Package: Tube Standard Package: 46 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 150Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2.5ns, 2.5ns Number of Channels: 6 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 6/0 Common Mode Transient Immunity (Min): 35kV/µs Propagation Delay tpLH / tpHL (Max): 13ns, 13ns Pulse Width Distortion (Max): 4.5ns Isolated Power: No Voltage - Supply: 2.5V ~ 5.5V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 2A (4 Weeks) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: SI8660BD-B-IS-CRL,33 6-2117-5,Q13955833,S I8660BDBIS Base Product Number: SI8660
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Digital Isolators - 1244003-SI8660BD-B-IS - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
1244003-SI8660BD-B-IS
Isolators - Digital Isolators 1244003-SI8660BD-B-IS
Win Source Part Number: 1244003-SI8660BD-B-I S Category: Isolators>Digital Isolators Type: General Purpose Package: Tube Standard Package: 46 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 150Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2.5ns, 2.5ns Number of Channels: 6 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 6/0 Common Mode Transient Immunity (Min): 35kV/µs Propagation Delay tpLH / tpHL (Max): 13ns, 13ns Pulse Width Distortion (Max): 4.5ns Isolated Power: No Voltage - Supply: 2.5V ~ 5.5V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 2A (4 Weeks) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: SI8660BD-B-IS-CRL,33 6-2117-5,Q13955833,S I8660BDBIS Base Product Number: SI8660

Win Source Part Number: 1244003-SI8660BD-B-IS
Category: Isolators>Digital Isolators
Type: General Purpose
Package: Tube
Standard Package: 46
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Data Rate: 150Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 2.5ns, 2.5ns
Number of Channels: 6
Voltage - Isolation: 5000Vrms
Inputs - Side 1/Side 2: 6/0
Common Mode Transient Immunity (Min): 35kV/µs
Propagation Delay tpLH / tpHL (Max): 13ns, 13ns
Pulse Width Distortion (Max): 4.5ns
Isolated Power: No
Voltage - Supply: 2.5V ~ 5.5V
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: SI8660BD-B-IS-CRL,336-2117-5,Q13955833,SI8660BDBIS
Base Product Number: SI8660

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
SI8660BD-B-IS
Isolators - Digital Isolators SI8660BD-B-IS
DGTL ISO 5000VRMS 6CH GP 16SOIC

DGTL ISO 5000VRMS 6CH GP 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 1244003-SI8660BD-B-IS SI8660BD-B-IS
Product Name Isolators - Digital Isolators Isolators - Digital Isolators
Analog Channels 6 #
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners - 7966950 - RS Components, Ltd.
Specs
Outputs Relay Output; NPN, Relay, TTL, PNP
Agency Approval Zone, Zone 2, FM, DNV GL, ATEX, EAC, IECEx, UL, EU RO marine
Frequency 0 to 20 kHz
View Details
Signal Conditioners and Isolators - DSCA41-04C - Quarktwin Technology Ltd.
Specs
Signal Conditioning Signal Conditioner
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
Digital Isolators - SI8460AB-B-IS1 - 933712-SI8460AB-B-IS1 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
2 suppliers