Skyworks Solutions, Inc. Isolators - Digital Isolators SI8641BB-AS1

Description
Win Source Part Number: 1383434-SI8641BB-AS1 Category: Isolators>Digital Isolators Series: Automotive, AEC-Q100, Si864x Type: General Purpose Package: Tube Technology: Capacitive Coupling Data Rate: 150Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2.5ns, 2.5ns Number of Channels: 4 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 3/1 Common Mode Transient Immunity (Min): 35kV/µs Propagation Delay tpLH / tpHL (Max): 13ns, 13ns Pulse Width Distortion (Max): 4.5ns Isolated Power: Yes Voltage - Supply: 2.375V ~ 5.5V Mounting Type: Surface Mount Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI8641 Moisture Sensitivity Level (MSL): 2 (1 Year) Standard Package: 48 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1383434-SI8641BB-AS1 Category: Isolators>Digital Isolators Series: Automotive, AEC-Q100, Si864x Type: General Purpose Package: Tube Technology: Capacitive Coupling Data Rate: 150Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2.5ns, 2.5ns Number of Channels: 4 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 3/1 Common Mode Transient Immunity (Min): 35kV/µs Propagation Delay tpLH / tpHL (Max): 13ns, 13ns Pulse Width Distortion (Max): 4.5ns Isolated Power: Yes Voltage - Supply: 2.375V ~ 5.5V Mounting Type: Surface Mount Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI8641 Moisture Sensitivity Level (MSL): 2 (1 Year) Standard Package: 48 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Digital Isolators - 1383434-SI8641BB-AS1 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
1383434-SI8641BB-AS1
Isolators - Digital Isolators 1383434-SI8641BB-AS1
Win Source Part Number: 1383434-SI8641BB-AS1 Category: Isolators>Digital Isolators Series: Automotive, AEC-Q100, Si864x Type: General Purpose Package: Tube Technology: Capacitive Coupling Data Rate: 150Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2.5ns, 2.5ns Number of Channels: 4 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 3/1 Common Mode Transient Immunity (Min): 35kV/µs Propagation Delay tpLH / tpHL (Max): 13ns, 13ns Pulse Width Distortion (Max): 4.5ns Isolated Power: Yes Voltage - Supply: 2.375V ~ 5.5V Mounting Type: Surface Mount Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI8641 Moisture Sensitivity Level (MSL): 2 (1 Year) Standard Package: 48 pcs

Win Source Part Number: 1383434-SI8641BB-AS1
Category: Isolators>Digital Isolators
Series: Automotive, AEC-Q100, Si864x
Type: General Purpose
Package: Tube
Technology: Capacitive Coupling
Data Rate: 150Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 2.5ns, 2.5ns
Number of Channels: 4
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 3/1
Common Mode Transient Immunity (Min): 35kV/µs
Propagation Delay tpLH / tpHL (Max): 13ns, 13ns
Pulse Width Distortion (Max): 4.5ns
Isolated Power: Yes
Voltage - Supply: 2.375V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI8641
Moisture Sensitivity Level (MSL): 2 (1 Year)
Standard Package: 48 pcs

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
SI8641BB-AS1
Isolators - Digital Isolators SI8641BB-AS1
AUTOMOTIVE 2.5 KV 3 FORWARD & 1

AUTOMOTIVE 2.5 KV 3 FORWARD & 1

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 1383434-SI8641BB-AS1 SI8641BB-AS1
Product Name Isolators - Digital Isolators Isolators - Digital Isolators
Analog Channels 4 #
Unlock Full Specs
to access all available technical data

Similar Products

SCD1 Series Signal Conditioners - SCD1/G11 - Strainsert
Specs
Signal Conditioning Bridge Conditioner
Outputs Analog Voltage Output; Analog Current Output
Filter / Amplifier Filter
View Details
WG21 Repeater Power Supply | Ex | HART Signal Transmission - WG21 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Current Output; 4 ... 20 mA
Application General Lab & Industrial
View Details
Filter module - 750-626/020-000 - WAGO
Specs
Signal Conditioning Filter
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
2 suppliers
VAC Series Proportional Solenoid Valve Digital Amplifier - SANTEST - Exsenco, LLC
Specs
Form Factor Panel / Chassis Mount
Excitation Voltage (optional feature); Current (optional feature)
Outputs Analog Voltage Output (optional feature); Analog Current Output (optional feature)
View Details