Skyworks Solutions, Inc. Digital Isolators - SI8661BB-B-IS1 SI8661BB-B-IS1

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933745-SI8661BB-B-IS 1 Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Digital Isolator 2500Vrms Channel 150Mbps 35kV/µs CMTI 16-SOIC (0.154", 3.90mm Width) Package: 16-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: Si8661 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 48 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: SI8661BB-B-IS1-ND, 336-4165
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933745-SI8661BB-B-IS 1 Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Digital Isolator 2500Vrms Channel 150Mbps 35kV/µs CMTI 16-SOIC (0.154", 3.90mm Width) Package: 16-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: Si8661 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 48 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: SI8661BB-B-IS1-ND, 336-4165
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - SI8661BB-B-IS1 - 933745-SI8661BB-B-IS1 - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - SI8661BB-B-IS1
933745-SI8661BB-B-IS1
Digital Isolators - SI8661BB-B-IS1 933745-SI8661BB-B-IS1
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933745-SI8661BB-B-IS 1 Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Digital Isolator 2500Vrms Channel 150Mbps 35kV/µs CMTI 16-SOIC (0.154", 3.90mm Width) Package: 16-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: Si8661 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 48 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: SI8661BB-B-IS1-ND, 336-4165

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 933745-SI8661BB-B-IS1
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Digital Isolator 2500Vrms Channel 150Mbps 35kV/µs CMTI 16-SOIC (0.154", 3.90mm Width)
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: Si8661
Categories: Isolators
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 48
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001
Other Part Number: SI8661BB-B-IS1-ND, 336-4165

Buy Now Datasheet
Isolators - Digital Isolators SI8661BB-B-IS1
DGTL ISO 2500VRMS 6CH GP 16SOIC

DGTL ISO 2500VRMS 6CH GP 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 933745-SI8661BB-B-IS1 SI8661BB-B-IS1
Product Name Digital Isolators - SI8661BB-B-IS1 Isolators - Digital Isolators
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners - 309397 - RS Components, Ltd.
Specs
Outputs Frequency or Pulse Output; Frequency
Agency Approval NO
Inputs Current/Voltage
View Details
8B47 Linearized Thermocouple Input Modules - 8B47J-02 - Dataforth Corporation
Specs
Signal Conditioning Filter; SigIsol
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
2 suppliers
Digital Isolators - SI8605AC-B-IS1R - 844304-SI8605AC-B-IS1R - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
2 suppliers
Signal Conditioners - 2885002 - RS Components, Ltd.
Novotechnik U.S., Inc.
Specs
Outputs Analog Voltage Output; Analogue
Agency Approval No
Inputs Resistance
View Details