Skyworks Solutions, Inc. Isolators - Digital Isolators SI88242BC-IS

Description
Win Source Part Number: 1244043-SI88242BC-IS Category: Isolators>Digital Isolators Type: General Purpose Package: Tube Standard Package: 38 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2.5ns, 2.5ns Number of Channels: 4 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 2/2 Common Mode Transient Immunity (Min): 40kV/µs Propagation Delay tpLH / tpHL (Max): 18ns, 23ns Pulse Width Distortion (Max): 7ns Isolated Power: No Voltage - Supply: 3V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI88242
Request a Quote Datasheet
Description
Win Source Part Number: 1244043-SI88242BC-IS Category: Isolators>Digital Isolators Type: General Purpose Package: Tube Standard Package: 38 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2.5ns, 2.5ns Number of Channels: 4 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 2/2 Common Mode Transient Immunity (Min): 40kV/µs Propagation Delay tpLH / tpHL (Max): 18ns, 23ns Pulse Width Distortion (Max): 7ns Isolated Power: No Voltage - Supply: 3V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI88242
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Digital Isolators - 1244043-SI88242BC-IS - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
1244043-SI88242BC-IS
Isolators - Digital Isolators 1244043-SI88242BC-IS
Win Source Part Number: 1244043-SI88242BC-IS Category: Isolators>Digital Isolators Type: General Purpose Package: Tube Standard Package: 38 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2.5ns, 2.5ns Number of Channels: 4 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 2/2 Common Mode Transient Immunity (Min): 40kV/µs Propagation Delay tpLH / tpHL (Max): 18ns, 23ns Pulse Width Distortion (Max): 7ns Isolated Power: No Voltage - Supply: 3V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI88242

Win Source Part Number: 1244043-SI88242BC-IS
Category: Isolators>Digital Isolators
Type: General Purpose
Package: Tube
Standard Package: 38
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Data Rate: 100Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 2.5ns, 2.5ns
Number of Channels: 4
Voltage - Isolation: 5000Vrms
Inputs - Side 1/Side 2: 2/2
Common Mode Transient Immunity (Min): 40kV/µs
Propagation Delay tpLH / tpHL (Max): 18ns, 23ns
Pulse Width Distortion (Max): 7ns
Isolated Power: No
Voltage - Supply: 3V ~ 5.5V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI88242

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
SI88242BC-IS
Isolators - Digital Isolators SI88242BC-IS
DGTL ISO 5000VRMS 4CH GP 20SOIC

DGTL ISO 5000VRMS 4CH GP 20SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 1244043-SI88242BC-IS SI88242BC-IS
Product Name Isolators - Digital Isolators Isolators - Digital Isolators
Analog Channels 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-8206 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
DSCA40/41 Analog Voltage Input Signal Conditioners, Wide Bandwidth - DSCA40/41-xx - Dataforth Corporation
Specs
Signal Conditioning Filter; Instrumentation Amplifier; SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output
View Details
PE converter - VPE-1/8-2N-SW - Festo Corporation
Specs
AC Voltage 12 V ~ 250 V
Operating Temperature 32 to 140 F (0 to 60 C)
View Details