Skyworks Solutions, Inc. Isolators - Digital Isolators SI8711AC-B-IS

Description
Win Source Part Number: 1244092-SI8711AC-B-I S Category: Isolators>Digital Isolators Type: General Purpose Package: Tube Standard Package: 96 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 15Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 15ns, 5ns Number of Channels: 1 Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 20kV/µs Propagation Delay tpLH / tpHL (Max): 60ns, 60ns Pulse Width Distortion (Max): 20ns Isolated Power: No Voltage - Supply: 3V ~ 30V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: SI8711ACBIS,336-2357 Base Product Number: SI8711
Request a Quote Datasheet
Description
Win Source Part Number: 1244092-SI8711AC-B-I S Category: Isolators>Digital Isolators Type: General Purpose Package: Tube Standard Package: 96 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 15Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 15ns, 5ns Number of Channels: 1 Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 20kV/µs Propagation Delay tpLH / tpHL (Max): 60ns, 60ns Pulse Width Distortion (Max): 20ns Isolated Power: No Voltage - Supply: 3V ~ 30V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: SI8711ACBIS,336-2357 Base Product Number: SI8711
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Digital Isolators - 1244092-SI8711AC-B-IS - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
1244092-SI8711AC-B-IS
Isolators - Digital Isolators 1244092-SI8711AC-B-IS
Win Source Part Number: 1244092-SI8711AC-B-I S Category: Isolators>Digital Isolators Type: General Purpose Package: Tube Standard Package: 96 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 15Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 15ns, 5ns Number of Channels: 1 Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 20kV/µs Propagation Delay tpLH / tpHL (Max): 60ns, 60ns Pulse Width Distortion (Max): 20ns Isolated Power: No Voltage - Supply: 3V ~ 30V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: SI8711ACBIS,336-2357 Base Product Number: SI8711

Win Source Part Number: 1244092-SI8711AC-B-IS
Category: Isolators>Digital Isolators
Type: General Purpose
Package: Tube
Standard Package: 96
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Data Rate: 15Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 15ns, 5ns
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 20kV/µs
Propagation Delay tpLH / tpHL (Max): 60ns, 60ns
Pulse Width Distortion (Max): 20ns
Isolated Power: No
Voltage - Supply: 3V ~ 30V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: SI8711ACBIS,336-2357
Base Product Number: SI8711

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
SI8711AC-B-IS
Isolators - Digital Isolators SI8711AC-B-IS
DGTL ISO 3750VRMS 1CH GP 8SOIC

DGTL ISO 3750VRMS 1CH GP 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 1244092-SI8711AC-B-IS SI8711AC-B-IS
Product Name Isolators - Digital Isolators Isolators - Digital Isolators
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners - 7966950 - RS Components, Ltd.
Specs
Outputs Relay Output; NPN, Relay, TTL, PNP
Agency Approval Zone, Zone 2, FM, DNV GL, ATEX, EAC, IECEx, UL, EU RO marine
Frequency 0 to 20 kHz
View Details
8B DIN Rail Carrier, 5VDC, CJC - 8BP01-305 - Dataforth Corporation
Specs
Form Factor DIN Rail
Outputs Analog Current Output
Application General Lab & Industrial
View Details
Isolation, Si84xx Digital Isolators - Si8445BB-IS1 - Skyworks Solutions, Inc.
Specs
Signal Conditioning SigIsol
Form Factor NB SOIC16
Outputs Analog Voltage Output
View Details
Signal Conditioners - 2885006 - RS Components, Ltd.
Novotechnik U.S., Inc.
Specs
Outputs Analog Voltage Output; Analogue
Agency Approval No
Inputs Resistance
View Details