Rochester Electronics PMIC - Voltage Regulators - Linear LP3874ES-3.3

Description
IC REG LINEAR 3.3V 800MA DDPAK
Description
IC REG LINEAR 3.3V 800MA DDPAK
Datasheet
Datasheet Summary
Powered by GS/AI

The LP3874ES-3.3 is a fast ultra-low-dropout linear regulator designed to provide a stable output voltage of 3.3V with a maximum output current of 800mA. It operates with an input voltage range of 2.5V to 7V, making it suitable for various applications. The device features an ultra-low dropout voltage, typically 240mV at full load, which enhances efficiency in low-voltage applications. The LP3874ES-3.3 has a low ground pin current of approximately 6mA at 800mA load, and it includes an error flag that indicates output status, going low when the output voltage drops below 90% of its nominal value. The regulator also supports a shutdown mode with a quiescent current of only 10nA, which is beneficial for battery-powered applications. With a junction temperature range of -40°C to +125°C, the LP3874ES-3.3 is suitable for a wide range of operating conditions. It is packaged in a DDPAK/TO-263 format, which facilitates thermal management and PCB layout. This product is ideal for microprocessor power supplies, bus terminators, and other applications requiring precise voltage regulation.

Datasheet Summary
Powered by GS/AI

The LP3874ES-3.3 is a fast ultra-low-dropout linear regulator designed to provide a stable output voltage of 3.3V with a maximum output current of 800mA. It operates with an input voltage range of 2.5V to 7V, making it suitable for various applications. The device features an ultra-low dropout voltage, typically 240mV at full load, which enhances efficiency in low-voltage applications. The LP3874ES-3.3 has a low ground pin current of approximately 6mA at 800mA load, and it includes an error flag that indicates output status, going low when the output voltage drops below 90% of its nominal value. The regulator also supports a shutdown mode with a quiescent current of only 10nA, which is beneficial for battery-powered applications. With a junction temperature range of -40°C to +125°C, the LP3874ES-3.3 is suitable for a wide range of operating conditions. It is packaged in a DDPAK/TO-263 format, which facilitates thermal management and PCB layout. This product is ideal for microprocessor power supplies, bus terminators, and other applications requiring precise voltage regulation.

Suppliers

Company
Product
Description
Supplier Links
PMIC - Voltage Regulators - Linear - LP3874ES-3.3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP3874ES-3.3
PMIC - Voltage Regulators - Linear LP3874ES-3.3
IC REG LINEAR 3.3V 800MA DDPAK

IC REG LINEAR 3.3V 800MA DDPAK

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - LP3874ES-3.3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP3874ES-3.3
PMIC - Voltage Regulators - Linear LP3874ES-3.3
IC REG LINEAR 3.3V 800MA DDPAK

IC REG LINEAR 3.3V 800MA DDPAK

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category IC Linear Voltage Regulators
Product Number LP3874ES-3.3
Product Name PMIC - Voltage Regulators - Linear
Special Features Enable
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4979GLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 1.5 amps
VIN 3 to 5.5 volts
View Details
Voltage Regulators - 2413468 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
View Details
Battery Chargers - BQ24620RVAR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - CHL6201BVP2-GT3 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details