Rochester Electronics PMIC - Voltage Regulators - Linear LP38692MP-3.3-TI

Description
IC REG LINEAR 3.3V 1A SOT223
Description
IC REG LINEAR 3.3V 1A SOT223
Datasheet
Datasheet Summary
Powered by GS/AI

The LP38692MP-3.3-TI is a low-dropout (LDO) linear voltage regulator designed to provide a regulated output voltage of 3.3V with a maximum output current of 1A. It features a wide input voltage range from 2.7V to 10V and offers a typical output accuracy of 2.5% at 25°C. The device has a low dropout voltage of 450mV at a 1A load, making it suitable for applications where power efficiency is critical. This regulator is stable with ceramic output capacitors, which allows for a compact design. It includes thermal overload protection and foldback current limiting to enhance reliability. The LP38692MP-3.3-TI is available in multiple package options, including SOT-223 and WSON, which provide low thermal resistance for effective heat dissipation in high ambient temperature environments. The enable pin allows for easy control of the device, making it versatile for various applications such as battery-powered devices, portable instrumentation, and notebook computers.

Datasheet Summary
Powered by GS/AI

The LP38692MP-3.3-TI is a low-dropout (LDO) linear voltage regulator designed to provide a regulated output voltage of 3.3V with a maximum output current of 1A. It features a wide input voltage range from 2.7V to 10V and offers a typical output accuracy of 2.5% at 25°C. The device has a low dropout voltage of 450mV at a 1A load, making it suitable for applications where power efficiency is critical. This regulator is stable with ceramic output capacitors, which allows for a compact design. It includes thermal overload protection and foldback current limiting to enhance reliability. The LP38692MP-3.3-TI is available in multiple package options, including SOT-223 and WSON, which provide low thermal resistance for effective heat dissipation in high ambient temperature environments. The enable pin allows for easy control of the device, making it versatile for various applications such as battery-powered devices, portable instrumentation, and notebook computers.

Suppliers

Company
Product
Description
Supplier Links
PMIC - Voltage Regulators - Linear - LP38692MP-3.3-TI - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP38692MP-3.3-TI
PMIC - Voltage Regulators - Linear LP38692MP-3.3-TI
IC REG LINEAR 3.3V 1A SOT223

IC REG LINEAR 3.3V 1A SOT223

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category IC Linear Voltage Regulators
Product Number LP38692MP-3.3-TI
Product Name PMIC - Voltage Regulators - Linear
IOUT 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4990KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 0.8000 amps
VIN 0.0 to 50 volts
View Details
PMIC - Voltage Regulators - Linear - ADP3303AR-3 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.2000 amps
View Details
Voltage Regulators - 7513067 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
Battery Chargers - BQ24002PWPR - ODG (Origin Data Global)
Specs
Package Type Other; 20-PowerTSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details