Rochester Electronics Interface - Interface - Serializers, Deserializers - DS90C187LFX/NOPB DS90C187LFX/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 869608-DS90C187LFX/N OPB Series: Automotive, AEC-Q100 Operating Temperature Range: -10°C ~ 70°C (TA) Features: 5.57Gbps Serializer 53 Input 8 Output 92-VQFN-MR (7x7) Package: Bulk Package: 92-VFQFN Dual Rows, Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 92-VQFN-MR (7x7) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 869608-DS90C187LFX/N OPB Series: Automotive, AEC-Q100 Operating Temperature Range: -10°C ~ 70°C (TA) Features: 5.57Gbps Serializer 53 Input 8 Output 92-VQFN-MR (7x7) Package: Bulk Package: 92-VFQFN Dual Rows, Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 92-VQFN-MR (7x7) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Serializers, Deserializers - DS90C187LFX/NOPB - 869608-DS90C187LFX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - DS90C187LFX/NOPB
869608-DS90C187LFX/NOPB
Interface - Interface - Serializers, Deserializers - DS90C187LFX/NOPB 869608-DS90C187LFX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 869608-DS90C187LFX/N OPB Series: Automotive, AEC-Q100 Operating Temperature Range: -10°C ~ 70°C (TA) Features: 5.57Gbps Serializer 53 Input 8 Output 92-VQFN-MR (7x7) Package: Bulk Package: 92-VFQFN Dual Rows, Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 92-VQFN-MR (7x7) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 869608-DS90C187LFX/NOPB
Series: Automotive, AEC-Q100
Operating Temperature Range: -10°C ~ 70°C (TA)
Features: 5.57Gbps Serializer 53 Input 8 Output 92-VQFN-MR (7x7)
Package: Bulk
Package: 92-VFQFN Dual Rows, Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 92-VQFN-MR (7x7)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Interface - Serializers, Deserializers - DS90C187LFX/NOPB - Lingto Electronic Limited
Shenzhen, China
Interface - Serializers, Deserializers
DS90C187LFX/NOPB
Interface - Serializers, Deserializers DS90C187LFX/NOPB
DS90C187 LOW POWER DUAL PIXEL FP

DS90C187 LOW POWER DUAL PIXEL FP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces
Product Number 869608-DS90C187LFX/NOPB DS90C187LFX/NOPB
Product Name Interface - Interface - Serializers, Deserializers - DS90C187LFX/NOPB Interface - Serializers, Deserializers
Operating Temperature -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 26LS33DM/B - Rochester Electronics
Specs
Technology RS422
Package Type DIP; CDIP; CDIP16
View Details
2 suppliers
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4532SRCT-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Controllers - 448-CY7C63801-SXC-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage Other; 4V ~ 5.5V
View Details
3 suppliers