DS92LV1023TMSA -- INTERFACE - SERIALIZERS, DESERIALIZERS
Rochester Electronics
Interface - Serializers, Deserializers
DS92LV1023TMSA
Description
LINE DRIVER, PDSO28
-
Lingto Electronic Limited
Datasheet
Description
LINE DRIVER, PDSO28
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
DS92LV1023TMSA |
|
Product Name
|
Interface - Serializers, Deserializers |
|
Device Type
|
Sensor Interface
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Supply Voltage
Other; 3.3V, 5V
Operating Temperature
-40 C (-40 F)
View Details
4 suppliers
Device Type
Front End
Package Type
24-VFQFN Exposed Pad
Pins
24 #
View Details
Finder S.p.A. con unico socio
Device Type
Sensor Interface
View Details
Device Type
Sensor Interface
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
24-SOIC (0.295\", 7.50mm Width)
View Details