LMH0024MA -- INTERFACE - SPECIALIZED
Rochester Electronics
Interface - Specialized
LMH0024MA
Description
LINE EQUALIZER, PDSO16
-
Lingto Electronic Limited
Datasheet
Description
LINE EQUALIZER, PDSO16
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
LMH0024MA |
|
Product Name
|
Interface - Specialized |
|
Technology
|
Serial
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Front End
Package Type
16-QFN Exposed Pad
Pins
16 #
View Details
Allegro MicroSystems Inc.
Device Type
Sensor Interface
Operating Temperature
-25 to 75 C (-13 to 167 F)
Package Type
DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Finder S.p.A. con unico socio
Device Type
Sensor Interface
View Details
Device Type
Storage Interface
Features
RoHS
Supply Voltage
Other; 24VDC
View Details