Rochester Electronics Interface - Interface - Serializers, Deserializers - DS99R121TVS/NOPB DS99R121TVS/NOPB

Description
Manufacturer: National Semiconductor Win Source Part Number: 869659-DS99R121TVS/N OPB Features: - Serializer - Input - Output 64-TQFP (10x10) Package: Bulk Package: 64-TQFP Mounting: Surface Mount Family Name: DS99R121 Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP (10x10) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor Win Source Part Number: 869659-DS99R121TVS/N OPB Features: - Serializer - Input - Output 64-TQFP (10x10) Package: Bulk Package: 64-TQFP Mounting: Surface Mount Family Name: DS99R121 Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP (10x10) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Serializers, Deserializers - DS99R121TVS/NOPB - 869659-DS99R121TVS/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - DS99R121TVS/NOPB
869659-DS99R121TVS/NOPB
Interface - Interface - Serializers, Deserializers - DS99R121TVS/NOPB 869659-DS99R121TVS/NOPB
Manufacturer: National Semiconductor Win Source Part Number: 869659-DS99R121TVS/N OPB Features: - Serializer - Input - Output 64-TQFP (10x10) Package: Bulk Package: 64-TQFP Mounting: Surface Mount Family Name: DS99R121 Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP (10x10) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: National Semiconductor
Win Source Part Number: 869659-DS99R121TVS/NOPB
Features: - Serializer - Input - Output 64-TQFP (10x10)
Package: Bulk
Package: 64-TQFP
Mounting: Surface Mount
Family Name: DS99R121
Categories: Integrated Circuits (ICs)
Case / Package: 64-TQFP (10x10)
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now
Interface - Serializers, Deserializers - DS99R121TVS/NOPB - Lingto Electronic Limited
Shenzhen, China
Interface - Serializers, Deserializers
DS99R121TVS/NOPB
Interface - Serializers, Deserializers DS99R121TVS/NOPB
DS99R121TVS/NOPB

DS99R121TVS/NOPB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces
Product Number 869659-DS99R121TVS/NOPB DS99R121TVS/NOPB
Product Name Interface - Interface - Serializers, Deserializers - DS99R121TVS/NOPB Interface - Serializers, Deserializers
Package Type QFP; TQFP; 64-TQFP (10x10)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5367CAT - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type Tube/Rail
View Details
2 suppliers
RF Front End (LNA + PA) - 2312-QPF0219-ND - DigiKey
Specs
Device Type Front End
Package Type 36-QFN Exposed Pad
Pins 36 #
View Details
Interface module - 289-665 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
QFN Interface Transceiver IC - 722-SI2494-A-GM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
6 suppliers