Texas Instruments ISO7421 Dual Channel, 1/1, 1Mbps Digital Isolator ISO7421DR

Description
Dual Channel, 1/1, 1Mbps Digital Isolator 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Dual Channel, 1/1, 1Mbps Digital Isolator 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISO7421 Dual Channel, 1/1, 1Mbps Digital Isolator - ISO7421DR - Texas Instruments
Dallas, TX, United States
ISO7421 Dual Channel, 1/1, 1Mbps Digital Isolator
ISO7421DR
ISO7421 Dual Channel, 1/1, 1Mbps Digital Isolator ISO7421DR
Dual Channel, 1/1, 1Mbps Digital Isolator 8-SOIC -40 to 125

Dual Channel, 1/1, 1Mbps Digital Isolator 8-SOIC -40 to 125

Buy Now Datasheet
 - ISO7421DR - Rochester Electronics
Newburyport, MA, United States
Interface Circuit, PDSO8

Interface Circuit, PDSO8

Supplier's Site Datasheet
Digital Isolator, 2-Ch, 1Mbps, Soic-8; No. Of Channels Texas Instruments - 26AJ6918 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, 2-Ch, 1Mbps, Soic-8; No. Of Channels Texas Instruments
26AJ6918
Digital Isolator, 2-Ch, 1Mbps, Soic-8; No. Of Channels Texas Instruments 26AJ6918
DIGITAL ISOLATOR, 2-CH, 1MBPS, SOIC-8; No. of Channels:2 Channel; Propagation Delay:9ns; Supply Voltage Min:3.15V; Supply Voltage Max:5.25V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

DIGITAL ISOLATOR, 2-CH, 1MBPS, SOIC-8; No. of Channels:2 Channel; Propagation Delay:9ns; Supply Voltage Min:3.15V; Supply Voltage Max:5.25V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Digital Isolators
ISO7421DR
Digital Isolators ISO7421DR
Digital Isolators Dual Channel 1/1 200Mbps Dig Iso

Digital Isolators Dual Channel 1/1 200Mbps Dig Iso

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number ISO7421DR ISO7421DR 26AJ6918 ISO7421DR
Product Name ISO7421 Dual Channel, 1/1, 1Mbps Digital Isolator Digital Isolator, 2-Ch, 1Mbps, Soic-8; No. Of Channels Texas Instruments Digital Isolators
Device Type Isolator Sensor Interface Isolator
Features RoHS RoHS RoHS RoHS
Supply Voltage 3.3V; Other; 5 Other; 3.15V
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

DS1776QML Pi-Bus Transceiver - 5962-9231701M3A - Texas Instruments
Specs
Device Type Transceiver
Supply Voltage 5V
# of Tx 8 #
View Details
2 suppliers
SN55LBC172 Quadruple Low-Power Differential Line Driver - 5962-9076503Q2A - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
Interface Transceiver IC - 710-32R2211RX2CVTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers