Rochester Electronics Interface - Interface - Serializers, Deserializers - DS99R104TSQ/NOPB DS99R104TSQ/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 869658-DS99R104TSQ/N OPB Operating Temperature Range: -40°C ~ 85°C (TA) Features: 960Mbps Deserializer 1 Input 24 Output 48-WQFN (7x7) Package: Bulk Package: 48-WFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-WQFN (7x7) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 869658-DS99R104TSQ/N OPB Operating Temperature Range: -40°C ~ 85°C (TA) Features: 960Mbps Deserializer 1 Input 24 Output 48-WQFN (7x7) Package: Bulk Package: 48-WFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-WQFN (7x7) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Serializers, Deserializers - DS99R104TSQ/NOPB - 869658-DS99R104TSQ/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - DS99R104TSQ/NOPB
869658-DS99R104TSQ/NOPB
Interface - Interface - Serializers, Deserializers - DS99R104TSQ/NOPB 869658-DS99R104TSQ/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 869658-DS99R104TSQ/N OPB Operating Temperature Range: -40°C ~ 85°C (TA) Features: 960Mbps Deserializer 1 Input 24 Output 48-WQFN (7x7) Package: Bulk Package: 48-WFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-WQFN (7x7) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 869658-DS99R104TSQ/NOPB
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: 960Mbps Deserializer 1 Input 24 Output 48-WQFN (7x7)
Package: Bulk
Package: 48-WFQFN Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 48-WQFN (7x7)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Interface - Serializers, Deserializers - DS99R104TSQ/NOPB - Lingto Electronic Limited
Shenzhen, China
Interface - Serializers, Deserializers
DS99R104TSQ/NOPB
Interface - Serializers, Deserializers DS99R104TSQ/NOPB
DS99R104 3-40MHZ DC- BALANCED 24

DS99R104 3-40MHZ DC- BALANCED 24

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces
Product Number 869658-DS99R104TSQ/NOPB DS99R104TSQ/NOPB
Product Name Interface - Interface - Serializers, Deserializers - DS99R104TSQ/NOPB Interface - Serializers, Deserializers
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Interface Transceiver IC - 879-DW3210TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Data Rate 6800 kbps
Package Type Reel
View Details
Interface module - 704-2014 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details