Texas Instruments ISO7420 Low Power Dual Channel Isolators ISO7420DR

Description
Low Power Dual Channel Isolators 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Low Power Dual Channel Isolators 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISO7420 Low Power Dual Channel Isolators - ISO7420DR - Texas Instruments
Dallas, TX, United States
ISO7420 Low Power Dual Channel Isolators
ISO7420DR
ISO7420 Low Power Dual Channel Isolators ISO7420DR
Low Power Dual Channel Isolators 8-SOIC -40 to 125

Low Power Dual Channel Isolators 8-SOIC -40 to 125

Buy Now Datasheet
 - ISO7420DR - Rochester Electronics
Newburyport, MA, United States
Interface Circuit, PDSO8

Interface Circuit, PDSO8

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Digital Isolators
ISO7420DR
Digital Isolators ISO7420DR
Digital Isolators Low Pwr Dual Channel Isolators

Digital Isolators Low Pwr Dual Channel Isolators

Buy Now Datasheet
Digital Isolator, 2-Ch, 1Mbps, Soic-8; No. Of Channels Texas Instruments - 26AJ6916 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, 2-Ch, 1Mbps, Soic-8; No. Of Channels Texas Instruments
26AJ6916
Digital Isolator, 2-Ch, 1Mbps, Soic-8; No. Of Channels Texas Instruments 26AJ6916
DIGITAL ISOLATOR, 2-CH, 1MBPS, SOIC-8; No. of Channels:2 Channel; Propagation Delay:9ns; Supply Voltage Min:3.15V; Supply Voltage Max:5.25V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

DIGITAL ISOLATOR, 2-CH, 1MBPS, SOIC-8; No. of Channels:2 Channel; Propagation Delay:9ns; Supply Voltage Min:3.15V; Supply Voltage Max:5.25V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number ISO7420DR ISO7420DR ISO7420DR 26AJ6916
Product Name ISO7420 Low Power Dual Channel Isolators Digital Isolators Digital Isolator, 2-Ch, 1Mbps, Soic-8; No. Of Channels Texas Instruments
Device Type Isolator Sensor Interface Isolator
Features RoHS RoHS RoHS RoHS
Supply Voltage 3.3V; Other; 5 Other; 3.15V
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-32R2220RX-4CVT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details
3 suppliers
AM26LS31M Quadruple Differential Line Driver - 5962-7802301M2A - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
Filters - Active - 32F8103-CN - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4051BNSR - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.209\", 5.30mm Width)
View Details
2 suppliers