Rochester Electronics Interface - Interface - Specialized - HI1-0508-2 HI1-0508-2

Description
Manufacturer: Rochester Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1062812-HI1-0508-2 Packaging: Bulk Number of Circuits: 1 Contact Plating: Lead, Tin Mounting: SMD (SMT) Operating Supply Voltage: 15 V Resistance: 300 Ω Number of Channels: 8 Number of Pins: 16 High Level Output Current: 20 mA Categories: Interface - Specialized Case / Package: CDIP Operating Supply Current: 1.5 mA Alternative Parts (Cross-Reference): HI3-0508-5Z; HI1-0509-2; MAX308CPE+; MAX338CPE+; MAX328CPE+; HI3-0548-5ZHI-1-0508 -2; HI1-05082; HI105082; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes Mount: Through Hole RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Power Dissipation: 51 mW Throw Configuration: DPST Max Supply Voltage: 25 V Turn-On Delay Time: 500 ns Logic Function: Multiplexer Nominal Supply Current: 1.5 mA Turn-Off Delay Time: 500 ns Dual Supply Voltage: 15 V Max Dual Supply Voltage: 22 V Min Dual Supply Voltage: 10 V Supply Type: Dual
Request a Quote
Description
Manufacturer: Rochester Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1062812-HI1-0508-2 Packaging: Bulk Number of Circuits: 1 Contact Plating: Lead, Tin Mounting: SMD (SMT) Operating Supply Voltage: 15 V Resistance: 300 Ω Number of Channels: 8 Number of Pins: 16 High Level Output Current: 20 mA Categories: Interface - Specialized Case / Package: CDIP Operating Supply Current: 1.5 mA Alternative Parts (Cross-Reference): HI3-0508-5Z; HI1-0509-2; MAX308CPE+; MAX338CPE+; MAX328CPE+; HI3-0548-5ZHI-1-0508 -2; HI1-05082; HI105082; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes Mount: Through Hole RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Power Dissipation: 51 mW Throw Configuration: DPST Max Supply Voltage: 25 V Turn-On Delay Time: 500 ns Logic Function: Multiplexer Nominal Supply Current: 1.5 mA Turn-Off Delay Time: 500 ns Dual Supply Voltage: 15 V Max Dual Supply Voltage: 22 V Min Dual Supply Voltage: 10 V Supply Type: Dual
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - HI1-0508-2 - 1062812-HI1-0508-2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - HI1-0508-2
1062812-HI1-0508-2
Interface - Interface - Specialized - HI1-0508-2 1062812-HI1-0508-2
Manufacturer: Rochester Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1062812-HI1-0508-2 Packaging: Bulk Number of Circuits: 1 Contact Plating: Lead, Tin Mounting: SMD (SMT) Operating Supply Voltage: 15 V Resistance: 300 Ω Number of Channels: 8 Number of Pins: 16 High Level Output Current: 20 mA Categories: Interface - Specialized Case / Package: CDIP Operating Supply Current: 1.5 mA Alternative Parts (Cross-Reference): HI3-0508-5Z; HI1-0509-2; MAX308CPE+; MAX338CPE+; MAX328CPE+; HI3-0548-5ZHI-1-0508 -2; HI1-05082; HI105082; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes Mount: Through Hole RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Power Dissipation: 51 mW Throw Configuration: DPST Max Supply Voltage: 25 V Turn-On Delay Time: 500 ns Logic Function: Multiplexer Nominal Supply Current: 1.5 mA Turn-Off Delay Time: 500 ns Dual Supply Voltage: 15 V Max Dual Supply Voltage: 22 V Min Dual Supply Voltage: 10 V Supply Type: Dual

Manufacturer: Rochester Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1062812-HI1-0508-2
Packaging: Bulk
Number of Circuits: 1
Contact Plating: Lead, Tin
Mounting: SMD (SMT)
Operating Supply Voltage: 15 V
Resistance: 300 Ω
Number of Channels: 8
Number of Pins: 16
High Level Output Current: 20 mA
Categories: Interface - Specialized
Case / Package: CDIP
Operating Supply Current: 1.5 mA
Alternative Parts (Cross-Reference): HI3-0508-5Z; HI1-0509-2; MAX308CPE+; MAX338CPE+; MAX328CPE+; HI3-0548-5ZHI-1-0508-2; HI1-05082; HI105082;
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Power Dissipation: 51 mW
Throw Configuration: DPST
Max Supply Voltage: 25 V
Turn-On Delay Time: 500 ns
Logic Function: Multiplexer
Nominal Supply Current: 1.5 mA
Turn-Off Delay Time: 500 ns
Dual Supply Voltage: 15 V
Max Dual Supply Voltage: 22 V
Min Dual Supply Voltage: 10 V
Supply Type: Dual

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1062812-HI1-0508-2
Product Name Interface - Interface - Specialized - HI1-0508-2
Device Type Sensor Interface; Storage Interface
Supply Voltage Other; 15 V
Pd 51 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

RF and mmW Front End Module - RFX2411N - Richardson RFPD
Specs
Device Type Front End
Supply Voltage 3.3V; Other; 3.3
Package Type QFNL; QFN
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF7219TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4053PWRE4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details