Rochester Electronics Interface - Interface - Specialized - FDC37C665IRQFP FDC37C665IRQFP

Description
Manufacturer: SMSC Corporation Win Source Part Number: 871613-FDC37C665IRQF P Series: * Features: Interface Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: SMSC Corporation Win Source Part Number: 871613-FDC37C665IRQF P Series: * Features: Interface Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - FDC37C665IRQFP - 871613-FDC37C665IRQFP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - FDC37C665IRQFP
871613-FDC37C665IRQFP
Interface - Interface - Specialized - FDC37C665IRQFP 871613-FDC37C665IRQFP
Manufacturer: SMSC Corporation Win Source Part Number: 871613-FDC37C665IRQF P Series: * Features: Interface Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: SMSC Corporation
Win Source Part Number: 871613-FDC37C665IRQFP
Series: *
Features: Interface
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Interface - Specialized - FDC37C665IRQFP - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
FDC37C665IRQFP
Interface - Specialized FDC37C665IRQFP
PARALLEL PORT SUPER I/O FDC

PARALLEL PORT SUPER I/O FDC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces
Product Number 871613-FDC37C665IRQFP FDC37C665IRQFP
Product Name Interface - Interface - Specialized - FDC37C665IRQFP Interface - Specialized
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1913513 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Driver, Line Driver, Converter
Features RoHS
View Details
Sensor and Detector Interfaces - 620-1185-2-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
7 suppliers
Interface module - 704-5004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Analog Switches, Multiplexers, Demultiplexers - 74HCT4066PW,118 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 14-TSSOP (0.173", 4.40mm Width)
View Details
2 suppliers