HI1-0509A/B -- INTEGRATED CIRCUITS (ICS) - INTERFACE - ANALOG SWITCHES, MULTIPLEXERS, DEMULTIPLEXERS
Rochester Electronics
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
HI1-0509A/B
-
Acme Chip Technology Co., Limited
Suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
HI1-0509A/B
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
HI1-0509A/B |
|
Product Name
|
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers |
|
Device Type
|
Sensor Interface
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Device Type
Sensor Interface
Operating Temperature
-10 to 60 C (14 to 140 F)
Package Type
DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Device Type
Front End
Package Type
32-SMD Module
Pins
32 #
View Details
Device Type
Sensor Interface
Operating Temperature
-20 to 50 C (-4 to 122 F)
View Details
Device Type
Sensor Interface
Supply Voltage
Other; 3V ~ 3.6V
Package Type
SSOP
View Details
6 suppliers