Rochester Electronics Interface - Interface - Specialized - FSA3341UMX FSA3341UMX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 872307-FSA3341UMX Features: Cell Phones, Digital Cameras, Media Players Interface 16-UMLP (1.8x2.6) Package: Bulk Package: 16-UFQFN Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-UMLP (1.8x2.6) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1007 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 872307-FSA3341UMX Features: Cell Phones, Digital Cameras, Media Players Interface 16-UMLP (1.8x2.6) Package: Bulk Package: 16-UFQFN Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-UMLP (1.8x2.6) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1007 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - FSA3341UMX - 872307-FSA3341UMX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - FSA3341UMX
872307-FSA3341UMX
Interface - Interface - Specialized - FSA3341UMX 872307-FSA3341UMX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 872307-FSA3341UMX Features: Cell Phones, Digital Cameras, Media Players Interface 16-UMLP (1.8x2.6) Package: Bulk Package: 16-UFQFN Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-UMLP (1.8x2.6) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1007 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 872307-FSA3341UMX
Features: Cell Phones, Digital Cameras, Media Players Interface 16-UMLP (1.8x2.6)
Package: Bulk
Package: 16-UFQFN
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 16-UMLP (1.8x2.6)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 1007
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Interface - Specialized - FSA3341UMX - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
FSA3341UMX
Interface - Specialized FSA3341UMX
HIGH-SPEED 4:1 USB2.0 / MOBILE H

HIGH-SPEED 4:1 USB2.0 / MOBILE H

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces
Product Number 872307-FSA3341UMX FSA3341UMX
Product Name Interface - Interface - Specialized - FSA3341UMX Interface - Specialized
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPB9351TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 32-VFQFN Exposed Pad
Pins 32 #
View Details
Sensor and Detector Interfaces - A5364CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-613 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details