Rochester Electronics Interface - Interface - Specialized - LBLXT16653LD LBLXT16653LD

Description
Manufacturer: Intel Win Source Part Number: 924682-LBLXT16653LD Series: * Features: Interface Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 924682-LBLXT16653LD Series: * Features: Interface Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - LBLXT16653LD - 924682-LBLXT16653LD - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - LBLXT16653LD
924682-LBLXT16653LD
Interface - Interface - Specialized - LBLXT16653LD 924682-LBLXT16653LD
Manufacturer: Intel Win Source Part Number: 924682-LBLXT16653LD Series: * Features: Interface Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected

Manufacturer: Intel
Win Source Part Number: 924682-LBLXT16653LD
Series: *
Features: Interface
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected

Buy Now
Interface - Specialized - LBLXT16653LD - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
LBLXT16653LD
Interface - Specialized LBLXT16653LD
SONET/SDH CELL/PACKET INTERFACE

SONET/SDH CELL/PACKET INTERFACE

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces
Product Number 924682-LBLXT16653LD LBLXT16653LD
Product Name Interface - Interface - Specialized - LBLXT16653LD Interface - Specialized
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1899910 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transmitter; Transceiver; Line Driver, Receiver, Converter, Driver
Features RoHS
View Details
Dual buffer/line driver; 3-state - 74AHC2G126DC-Q100H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
 - 54AC14/B2A - Rochester Electronics
Rochester Electronics
Specs
Package Type CLCC20
View Details
Analog Switches, Multiplexers, Demultiplexers - CD74HC4052M96 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 2V ~ 6V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC; 16-SOIC (0.154", 3.90mm Width)
View Details
2 suppliers