Manufacturer: NXP
Win Source Part Number: 874639-IP4855CX25/P,
Features: Digital Cameras, Mobile Phones, Portable Video Interface 25-WLCSP
Package: Bulk
Package: 25-XFBGA, CSPBGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 25-WLCSP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 4500
HTSUS: 8542.39.0001
Other Part Number: 2156-IP4855CX25/P,13
| Win Source Electronics | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 874639-IP4855CX25/P,135 |
| Product Name | Interface - Interface - Specialized - IP4855CX25/P,135 |
| Device Type | Sensor Interface |