Rochester Electronics Interface - Interface - Specialized - IP4786CZ32518 IP4786CZ32518

Description
Manufacturer: NXP Win Source Part Number: 921237-IP4786CZ32518 Series: * Features: Interface Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 921237-IP4786CZ32518 Series: * Features: Interface Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - IP4786CZ32518 - 921237-IP4786CZ32518 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - IP4786CZ32518
921237-IP4786CZ32518
Interface - Interface - Specialized - IP4786CZ32518 921237-IP4786CZ32518
Manufacturer: NXP Win Source Part Number: 921237-IP4786CZ32518 Series: * Features: Interface Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: NXP
Win Source Part Number: 921237-IP4786CZ32518
Series: *
Features: Interface
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 6000
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now Datasheet
Interface - Specialized - IP4786CZ32518 - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
IP4786CZ32518
Interface - Specialized IP4786CZ32518
IP4786CZ32S - CONSUMER CIRCUIT

IP4786CZ32S - CONSUMER CIRCUIT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces
Product Number 921237-IP4786CZ32518 IP4786CZ32518
Product Name Interface - Interface - Specialized - IP4786CZ32518 Interface - Specialized
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2466628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type W-WLB2013-12
View Details
Triple inverting Schmitt trigger - 74AHC3G14DC-Q100H - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT765-1 SOT765-1
View Details
Interface - Specialized - 5962-85016013A - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4052PWT - 771388-CD74HC4052PWT - Win Source Electronics
Specs
Supply Voltage Other; 2 V ~ 6 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SSOP
View Details
2 suppliers