Texas Instruments LM8335 General-Purpose Output Expander with MIPI RFFE Host Interface LM8335TLE/NOPB

Description
General-Purpose Output Expander with MIPI RFFE Host Interface 16-DSBGA
Request a Quote Datasheet
Description
General-Purpose Output Expander with MIPI RFFE Host Interface 16-DSBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM8335 General-Purpose Output Expander with MIPI RFFE Host Interface - LM8335TLE/NOPB - Texas Instruments
Dallas, TX, United States
LM8335 General-Purpose Output Expander with MIPI RFFE Host Interface
LM8335TLE/NOPB
LM8335 General-Purpose Output Expander with MIPI RFFE Host Interface LM8335TLE/NOPB
General-Purpose Output Expander with MIPI RFFE Host Interface 16-DSBGA

General-Purpose Output Expander with MIPI RFFE Host Interface 16-DSBGA

Buy Now Datasheet
 - LM8335TLE/NOPB - Rochester Electronics
Newburyport, MA, United States
LM8335 General-Purpose Output Expander with MIPI RFFE Host Interface

LM8335 General-Purpose Output Expander with MIPI RFFE Host Interface

Supplier's Site Datasheet
I/O Expanders - 296-LM8335TLE/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
I/O Expander 8 MIPI® RFFE 26MHz 16-DSBGA (2.5x2.12)

I/O Expander 8 MIPI® RFFE 26MHz 16-DSBGA (2.5x2.12)

Buy Now Datasheet
I/O Expanders - 296-LM8335TLE/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
I/O Expander 8 MIPI® RFFE 26MHz 16-DSBGA (2.5x2.12)

I/O Expander 8 MIPI® RFFE 26MHz 16-DSBGA (2.5x2.12)

Buy Now Datasheet
I/O Expanders - 296-LM8335TLE/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
I/O Expander 8 MIPI® RFFE 26MHz 16-DSBGA (2.5x2.12)

I/O Expander 8 MIPI® RFFE 26MHz 16-DSBGA (2.5x2.12)

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
749-LM8335TLE/NOPB
Interface Transceiver IC 749-LM8335TLE/NOPB
General-Purpose Output Expander with MIPI RFFE Host Interface 16-DSBGA -30 to 85 Product overview: LM8335TLE/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-LM8335TLE/NOPB can be used for catalog matching and distributor lookup.

General-Purpose Output Expander with MIPI RFFE Host Interface 16-DSBGA -30 to 85 Product overview: LM8335TLE/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-LM8335TLE/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - I/O Expanders - LM8335TLE/NOPB - 1055049-LM8335TLE/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - LM8335TLE/NOPB
1055049-LM8335TLE/NOPB
Interface - Interface - I/O Expanders - LM8335TLE/NOPB 1055049-LM8335TLE/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1055049-LM8335TLE/NO PB Packaging: Reel - TR Features: POR Mounting: SMD (SMT) Output Type: Open Drain Number of I/O: 8 Interrupt Output: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C Case / Package: 16-DSBGA (2.12x2.50) Supply Voltage - Operating: 1.8 V to 3.3 V Max Frequency: 26MHz Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1055049-LM8335TLE/NOPB
Packaging: Reel - TR
Features: POR
Mounting: SMD (SMT)
Output Type: Open Drain
Number of I/O: 8
Interrupt Output: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C
Case / Package: 16-DSBGA (2.12x2.50)
Supply Voltage - Operating: 1.8 V to 3.3 V
Max Frequency: 26MHz
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Interface - I/O Expanders
LM8335TLE/NOPB
Interface - I/O Expanders LM8335TLE/NOPB
Interface - I/O Expanders General-Purpose Output Expander

Interface - I/O Expanders General-Purpose Output Expander

Buy Now Datasheet
I/O Expanders - LM8335TLE/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
LM8335TLE/NOPB
I/O Expanders LM8335TLE/NOPB
I/O Expander 8 MIPI® RFFE 26 MHz 16-DSBGA (2.5x2.12)

I/O Expander 8 MIPI® RFFE 26 MHz 16-DSBGA (2.5x2.12)

Buy Now
I/O Expanders - LM8335TLE/NOPB - ODG (Origin Data Global)
Shenzhen, China
I/O Expanders
LM8335TLE/NOPB
I/O Expanders LM8335TLE/NOPB
IC GPIO EXPANDER 16DSBGA

IC GPIO EXPANDER 16DSBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number LM8335TLE/NOPB LM8335TLE/NOPB 296-LM8335TLE/NOPBDKR-ND 749-LM8335TLE/NOPB 1055049-LM8335TLE/NOPB LM8335TLE/NOPB LM8335TLE/NOPB LM8335TLE/NOPB
Product Name LM8335 General-Purpose Output Expander with MIPI RFFE Host Interface I/O Expanders Interface Transceiver IC Interface - Interface - I/O Expanders - LM8335TLE/NOPB Interface - I/O Expanders I/O Expanders I/O Expanders
Device Type Port / Bus Expander Port / Bus Expander; Sensor Interface Port / Bus Expander Transceiver Port / Bus Expander
Features RoHS RoHS RoHS RoHS RoHS
Supply Voltage 1.8V; Other; 3.3 Other; 1.8V ~ 3.3V Other; 1.8 V ~ 3.3 V 3.3V; Other; 1.8V ~ 3.3V
Package Type DSBGA BGA; SBGA; DSBGA16 16-WFBGA, DSBGA SMD/SMT BGA; 16-DSBGA (2.12x2.50) DSBGA-16 BGA; 16-WFBGA, DSBGA
Unlock Full Specs
to access all available technical data

Similar Products

 - 74F374SCX - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOP; SOP20
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BPWRE4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
AM26LS31 Quadruple Differential Line Driver - AM26LS31CDR - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
6 suppliers