Semtech Corp. Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers GS9025ACQM

Description
Interface Circuit
Request a Quote Datasheet
Description
Interface Circuit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - GS9025ACQM - Rochester Electronics
Newburyport, MA, United States
Interface Circuit

Interface Circuit

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1220942-GS9025ACQM - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1220942-GS9025ACQM
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1220942-GS9025ACQM
Win Source Part Number: 1220942-GS9025ACQM Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Receiver Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Data Rate: 270Mbps Voltage - Supply: 5V Supplier Device Package: 44-MQFP (10x10) Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): GS9025-ACQM; ECCN: 5A991 Fake Threat In the Open Market: 48 pct. HTSUS: 8542.39.0001 Mfr: Gennum Other Names: 2156-GS9025ACQM,GENG NMGS9025ACQM Product Status: Obsolete

Win Source Part Number: 1220942-GS9025ACQM
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Receiver
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Data Rate: 270Mbps
Voltage - Supply: 5V
Supplier Device Package: 44-MQFP (10x10)
Temperature Range - Operating: 0°C ~ 70°C
Alternative Parts (Cross-Reference): GS9025-ACQM;
ECCN: 5A991
Fake Threat In the Open Market: 48 pct.
HTSUS: 8542.39.0001
Mfr: Gennum
Other Names: 2156-GS9025ACQM,GENGNMGS9025ACQM
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number GS9025ACQM 1220942-GS9025ACQM
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Sensor Interface Receiver; Sensor Interface; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5366CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
6 suppliers
1GHZ 3.3V QFN Interface Transceiver IC - 879-ML2730DM-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -20 to 80 C (-4 to 176 F)
Package Type Reel package
View Details
Interface module - 704-5003 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details