Rochester Electronics Interface - Interface - Controllers - FUSB301TMX FUSB301TMX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 846148-FUSB301TMX Series: * Features: Interface Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 846148-FUSB301TMX Series: * Features: Interface Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - FUSB301TMX - 846148-FUSB301TMX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - FUSB301TMX
846148-FUSB301TMX
Interface - Interface - Controllers - FUSB301TMX 846148-FUSB301TMX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 846148-FUSB301TMX Series: * Features: Interface Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 846148-FUSB301TMX
Series: *
Features: Interface
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Interface - Controllers - FUSB301TMX - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
FUSB301TMX
Interface - Controllers FUSB301TMX
AUTONOMOUS USB TYPE-C CONTROLLER

AUTONOMOUS USB TYPE-C CONTROLLER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces
Product Number 846148-FUSB301TMX FUSB301TMX
Product Name Interface - Interface - Controllers - FUSB301TMX Interface - Controllers
Device Type Sensor Interface Sensor Interface; CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI32172-C-FM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature 0 C (32 F)
View Details
5 suppliers
 - A4931METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
View Details
Serial interface - Serial Interface RS-232/485/422 - 750-1652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Power Switch ICs - 1464824 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Supply Voltage Other; 2.4 v
View Details