Texas Instruments ISO7421 Dual Channel, 1/1, 1Mbps Digital Isolator ISO7421D

Description
Dual Channel, 1/1, 1Mbps Digital Isolator 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Dual Channel, 1/1, 1Mbps Digital Isolator 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISO7421 Dual Channel, 1/1, 1Mbps Digital Isolator - ISO7421D - Texas Instruments
Dallas, TX, United States
ISO7421 Dual Channel, 1/1, 1Mbps Digital Isolator
ISO7421D
ISO7421 Dual Channel, 1/1, 1Mbps Digital Isolator ISO7421D
Dual Channel, 1/1, 1Mbps Digital Isolator 8-SOIC -40 to 125

Dual Channel, 1/1, 1Mbps Digital Isolator 8-SOIC -40 to 125

Buy Now Datasheet
 - ISO7421D - Rochester Electronics
Newburyport, MA, United States
Interface Circuit, PDSO8

Interface Circuit, PDSO8

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Digital Isolators
ISO7421D
Digital Isolators ISO7421D
Digital Isolators Dual Channel 1/1 200Mbps Dig Iso

Digital Isolators Dual Channel 1/1 200Mbps Dig Iso

Buy Now Datasheet
Digital Isolator, 2Ch, 12Ns, Soic-8; No. Of Channels Texas Instruments - 26AJ6917 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, 2Ch, 12Ns, Soic-8; No. Of Channels Texas Instruments
26AJ6917
Digital Isolator, 2Ch, 12Ns, Soic-8; No. Of Channels Texas Instruments 26AJ6917
DIGITAL ISOLATOR, 2CH, 12NS, SOIC-8; No. of Channels:2 Channel; Propagation Delay:12ns; Supply Voltage Min:3.15V; Supply Voltage Max:3.45V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

DIGITAL ISOLATOR, 2CH, 12NS, SOIC-8; No. of Channels:2 Channel; Propagation Delay:12ns; Supply Voltage Min:3.15V; Supply Voltage Max:3.45V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number ISO7421D ISO7421D ISO7421D 26AJ6917
Product Name ISO7421 Dual Channel, 1/1, 1Mbps Digital Isolator Digital Isolators Digital Isolator, 2Ch, 12Ns, Soic-8; No. Of Channels Texas Instruments
Device Type Isolator Sensor Interface Isolator
Features RoHS RoHS RoHS RoHS
Supply Voltage 3.3V; Other; 5 Other; 3.15V
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - D9LVRA2IDEMT - Acme Chip Technology Co., Limited
Specs
Technology LVDS; LVDS
Device Type Receiver; Sensor Interface
Supply Voltage Other
View Details
SN55LBC173 Quadruple Low-Power Differential Line Receiver - 5962-9076604QFA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4316MT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4097BME4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-SOIC (0.295\", 7.50mm Width)
View Details