Rochester Electronics Interface - Interface - Specialized - FDC9229BT FDC9229BT

Description
Manufacturer: SMSC Corporation Win Source Part Number: 871625-FDC9229BT Series: * Features: Interface Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: SMSC Corporation Win Source Part Number: 871625-FDC9229BT Series: * Features: Interface Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - FDC9229BT - 871625-FDC9229BT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - FDC9229BT
871625-FDC9229BT
Interface - Interface - Specialized - FDC9229BT 871625-FDC9229BT
Manufacturer: SMSC Corporation Win Source Part Number: 871625-FDC9229BT Series: * Features: Interface Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: SMSC Corporation
Win Source Part Number: 871625-FDC9229BT
Series: *
Features: Interface
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Interface - Specialized - FDC9229BT - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
FDC9229BT
Interface - Specialized FDC9229BT
FLOPPY DISK INTERFACE CIRCUIT

FLOPPY DISK INTERFACE CIRCUIT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces
Product Number 871625-FDC9229BT FDC9229BT
Product Name Interface - Interface - Specialized - FDC9229BT Interface - Specialized
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

50A 120kHz Interface Transceiver IC - 525-ACS758LCB-050B-PFF-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Line Interface ICs - 1923128 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Transceiver; Line Driver
Features RoHS
# of Tx 1 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
TSSOP Interface Transceiver IC - 722-SI2435-E-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
4 suppliers