Rochester Electronics Interface - Interface - Encoders, Decoders, Converters - ICL7660MTV/883B ICL7660MTV/883B

Description
Manufacturer: Rochester Electronics Win Source Part Number: 920781-ICL7660MTV/88 3B Series: * Features: IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: Rochester Electronics Win Source Part Number: 920781-ICL7660MTV/88 3B Series: * Features: IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Encoders, Decoders, Converters - ICL7660MTV/883B - 920781-ICL7660MTV/883B - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Encoders, Decoders, Converters - ICL7660MTV/883B
920781-ICL7660MTV/883B
Interface - Interface - Encoders, Decoders, Converters - ICL7660MTV/883B 920781-ICL7660MTV/883B
Manufacturer: Rochester Electronics Win Source Part Number: 920781-ICL7660MTV/88 3B Series: * Features: IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Rochester Electronics
Win Source Part Number: 920781-ICL7660MTV/883B
Series: *
Features: IC
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now
Encoders, Decoders, Converters - ICL7660MTV/883B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Encoders, Decoders, Converters
ICL7660MTV/883B
Encoders, Decoders, Converters ICL7660MTV/883B
IC

IC

Buy Now
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters - ICL7660MTV/883B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
ICL7660MTV/883B
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters ICL7660MTV/883B
SWITCHED CAPACITOR CONVERTER, 0.

SWITCHED CAPACITOR CONVERTER, 0.

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 920781-ICL7660MTV/883B ICL7660MTV/883B ICL7660MTV/883B
Product Name Interface - Interface - Encoders, Decoders, Converters - ICL7660MTV/883B Encoders, Decoders, Converters Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
Device Type Sample Rate Converter Sample Rate Converter; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3050-E1-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
3 suppliers
Power Driver, 4 Channel, 700Ma, Dip-16; Supply Voltage Min Allegro Microsystems - 87K5085 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 4.75V
View Details
Interface module - 289-713 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Line Interface ICs - 7097963 - RS Components, Ltd.
Specs
Device Type Receiver; Transmitter; Transceiver; Transceiver
Features RoHS
# of Tx 2 #
View Details