Rochester Electronics Interface - Serializers, Deserializers DS90UB901QSQE/NOPB

Description
DS90UB901Q-Q1 10 - 43MHZ 14 BIT
Description
DS90UB901Q-Q1 10 - 43MHZ 14 BIT
Datasheet
Datasheet Summary
Powered by GS/AI

The DS90UB901QSQE/NOPB is a serializer designed for high-speed data transmission in automotive applications, supporting input pixel clock frequencies from 10 MHz to 43 MHz. It offers a data throughput range of 160 Mbps to 688 Mbps, utilizing a single differential pair for interconnect. The device features a bidirectional control channel compatible with I²C, allowing for efficient communication between components. This serializer is capable of driving signals over distances of up to 10 meters and includes integrated termination resistors to simplify design. It supports a 16-bit data payload with a cyclic redundancy check (CRC) for data integrity monitoring. The device operates on a single power supply of either 1.8V or 3.3V and is compliant with automotive standards, specifically AEC-Q100 Grade 2, making it suitable for harsh environments with a temperature range of -40°C to +105°C. The DS90UB901QSQE/NOPB is packaged in a 32-pin WQFN format, facilitating compact designs. Its embedded clock technology eliminates the need for a reference clock on the deserializer, enhancing system simplicity and reliability. This product is ideal for applications such as automotive vision systems, including rear-view and side-view cameras, lane departure warning, and parking assistance systems.

Datasheet Summary
Powered by GS/AI

The DS90UB901QSQE/NOPB is a serializer designed for high-speed data transmission in automotive applications, supporting input pixel clock frequencies from 10 MHz to 43 MHz. It offers a data throughput range of 160 Mbps to 688 Mbps, utilizing a single differential pair for interconnect. The device features a bidirectional control channel compatible with I²C, allowing for efficient communication between components. This serializer is capable of driving signals over distances of up to 10 meters and includes integrated termination resistors to simplify design. It supports a 16-bit data payload with a cyclic redundancy check (CRC) for data integrity monitoring. The device operates on a single power supply of either 1.8V or 3.3V and is compliant with automotive standards, specifically AEC-Q100 Grade 2, making it suitable for harsh environments with a temperature range of -40°C to +105°C. The DS90UB901QSQE/NOPB is packaged in a 32-pin WQFN format, facilitating compact designs. Its embedded clock technology eliminates the need for a reference clock on the deserializer, enhancing system simplicity and reliability. This product is ideal for applications such as automotive vision systems, including rear-view and side-view cameras, lane departure warning, and parking assistance systems.

Suppliers

Company
Product
Description
Supplier Links
Interface - Serializers, Deserializers - DS90UB901QSQE/NOPB - Lingto Electronic Limited
Shenzhen, China
Interface - Serializers, Deserializers
DS90UB901QSQE/NOPB
Interface - Serializers, Deserializers DS90UB901QSQE/NOPB
DS90UB901Q-Q1 10 - 43MHZ 14 BIT

DS90UB901Q-Q1 10 - 43MHZ 14 BIT

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category IC Interfaces
Product Number DS90UB901QSQE/NOPB
Product Name Interface - Serializers, Deserializers
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BPWRG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
RF Front End (LNA + PA) - 2312-QPF4800SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 28-QFN Exposed Pad
Pins 28 #
View Details
Interface module - 704-2054 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Telecom - SI3215M-C-GM - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details
2 suppliers