Rochester Electronics Interface - Interface - Serializers, Deserializers - DS99R122TVS/NOPB DS99R122TVS/NOPB

Description
Manufacturer: National Semiconductor Win Source Part Number: 869660-DS99R122TVS/N OPB Features: - Deserializer - Input - Output 64-TQFP (10x10) Package: Bulk Package: 64-TQFP Mounting: Surface Mount Family Name: DS99R122 Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP (10x10) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor Win Source Part Number: 869660-DS99R122TVS/N OPB Features: - Deserializer - Input - Output 64-TQFP (10x10) Package: Bulk Package: 64-TQFP Mounting: Surface Mount Family Name: DS99R122 Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP (10x10) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Serializers, Deserializers - DS99R122TVS/NOPB - 869660-DS99R122TVS/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - DS99R122TVS/NOPB
869660-DS99R122TVS/NOPB
Interface - Interface - Serializers, Deserializers - DS99R122TVS/NOPB 869660-DS99R122TVS/NOPB
Manufacturer: National Semiconductor Win Source Part Number: 869660-DS99R122TVS/N OPB Features: - Deserializer - Input - Output 64-TQFP (10x10) Package: Bulk Package: 64-TQFP Mounting: Surface Mount Family Name: DS99R122 Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP (10x10) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: National Semiconductor
Win Source Part Number: 869660-DS99R122TVS/NOPB
Features: - Deserializer - Input - Output 64-TQFP (10x10)
Package: Bulk
Package: 64-TQFP
Mounting: Surface Mount
Family Name: DS99R122
Categories: Integrated Circuits (ICs)
Case / Package: 64-TQFP (10x10)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now
Interface - Serializers, Deserializers - DS99R122TVS/NOPB - Lingto Electronic Limited
Shenzhen, China
Interface - Serializers, Deserializers
DS99R122TVS/NOPB
Interface - Serializers, Deserializers DS99R122TVS/NOPB
DS99R122TVS/NOPB

DS99R122TVS/NOPB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces
Product Number 869660-DS99R122TVS/NOPB DS99R122TVS/NOPB
Product Name Interface - Interface - Serializers, Deserializers - DS99R122TVS/NOPB Interface - Serializers, Deserializers
Package Type QFP; TQFP; 64-TQFP (10x10)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Specialized - AD9882KST-140 - Lingto Electronic Limited
Specs
Technology DVI; Analog, DVI
Device Type Sensor Interface
Package Type QFP; 100-LQFP
View Details
Modems - ICs and Modules - SI3015-BS - Quarktwin Technology Ltd.
Specs
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
View Details
2 suppliers
RF Front End (LNA + PA) - 2312-QPF4730TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Human Machine Interface (HMI) - 762-5305/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details