DS90CR285SLC -- INTERFACE - SPECIALIZED
Rochester Electronics
Interface - Specialized
DS90CR285SLC
-
Lingto Electronic Limited
Datasheet
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
DS90CR285SLC |
|
Product Name
|
Interface - Specialized |
|
Device Type
|
Sensor Interface
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Supply Voltage
Other; 3V ~ 5.25V
Package Type
Tube
View Details
4 suppliers
Device Type
Front End
Package Type
FLGA; 18-WFLGA Exposed Pad
Pins
18 #
View Details
Finder S.p.A. con unico socio
Device Type
Sensor Interface
View Details
Supply Voltage
Other; 2V ~ 6V
Operating Temperature
-55 to 125 C (-67 to 257 F)
Package Type
DIP; 16-DIP (0.300", 7.62mm)
View Details
2 suppliers