The DS90CR483AVJDX/NOPB is a 48-bit LVDS (Low Voltage Differential Signaling) serializer designed for high-speed data transmission. It supports a bandwidth of up to 5.38 Gbits/sec and operates with input clock frequencies ranging from 33 MHz to 112 MHz. The device significantly reduces the number of conductors required for data transmission, allowing for as few as 19 conductors for 48 bits of data and one clock, which results in an 80% reduction in cable width compared to traditional parallel buses. This serializer features pre-emphasis to counteract cable loading effects and provides DC balance for data transmission, enhancing signal integrity over long distances. The DS90CR483A is compatible with a variety of signal combinations and includes a flow-through pinout for simplified PCB design. It operates with a supply voltage of +3.3V and is tolerant to 5V on its TxIN and control input pins. The device is housed in a 100-lead TQFP package and is rated for operation in temperatures from -10°C to +70°C. Engineers seeking a reliable solution for high-speed data communication with reduced cable complexity may find the DS90CR483AVJDX/NOPB suitable for their applications.
DS90CR483A 48-BIT LVDS CHANNEL L
| Lingto Electronic Limited | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | DS90CR483AVJDX/NOPB |
| Product Name | Interface - Serializers, Deserializers |
| Device Type | Sensor Interface |