Manufacturer: Intel
Win Source Part Number: 872703-GD82550GY
Series: *
Features: Interface
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 850
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 872703-GD82550GY | GD82550GY |
| Product Name | Interface - Interface - Controllers - GD82550GY | Interface - Controllers |
| Device Type | Sensor Interface | Sensor Interface; CardBus Controller |