Rochester Electronics Interface - Interface - Specialized - DS90CR213MTD DS90CR213MTD

Description
Manufacturer: National Semiconductor Win Source Part Number: 917487-DS90CR213MTD Features: - Interface 48-TSSOP Package: Bulk Package: 48-TFSOP (0.240", 6.10mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-TSSOP ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 2 (1 Year) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor Win Source Part Number: 917487-DS90CR213MTD Features: - Interface 48-TSSOP Package: Bulk Package: 48-TFSOP (0.240", 6.10mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-TSSOP ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 2 (1 Year) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - DS90CR213MTD - 917487-DS90CR213MTD - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - DS90CR213MTD
917487-DS90CR213MTD
Interface - Interface - Specialized - DS90CR213MTD 917487-DS90CR213MTD
Manufacturer: National Semiconductor Win Source Part Number: 917487-DS90CR213MTD Features: - Interface 48-TSSOP Package: Bulk Package: 48-TFSOP (0.240", 6.10mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-TSSOP ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 2 (1 Year) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: National Semiconductor
Win Source Part Number: 917487-DS90CR213MTD
Features: - Interface 48-TSSOP
Package: Bulk
Package: 48-TFSOP (0.240", 6.10mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 48-TSSOP
ECCN: 5A991B1
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 2 (1 Year)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
Interface - Specialized - DS90CR213MTD - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
DS90CR213MTD
Interface - Specialized DS90CR213MTD
LINE DRIVER

LINE DRIVER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces
Product Number 917487-DS90CR213MTD DS90CR213MTD
Product Name Interface - Interface - Specialized - DS90CR213MTD Interface - Specialized
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Controllers - CY7C68320-100AXC-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; ATA
Device Type Line / Bus Controller
Supply Voltage Other; 3.15V ~ 3.45V
View Details
3 suppliers
Interface - Specialized - AD9887AKS-170 - Lingto Electronic Limited
Specs
Technology Analog and Digital
Device Type Sensor Interface
Package Type QFP; 160-BQFP
View Details
Interface module - 289-708 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details