Rochester Electronics Interface - Interface - Controllers - FDC37N958FRTQFP FDC37N958FRTQFP

Description
Manufacturer: SMSC Corporation Win Source Part Number: 918993-FDC37N958FRTQ FP Series: * Features: Interface Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: SMSC Corporation Win Source Part Number: 918993-FDC37N958FRTQ FP Series: * Features: Interface Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - FDC37N958FRTQFP - 918993-FDC37N958FRTQFP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - FDC37N958FRTQFP
918993-FDC37N958FRTQFP
Interface - Interface - Controllers - FDC37N958FRTQFP 918993-FDC37N958FRTQFP
Manufacturer: SMSC Corporation Win Source Part Number: 918993-FDC37N958FRTQ FP Series: * Features: Interface Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001

Manufacturer: SMSC Corporation
Win Source Part Number: 918993-FDC37N958FRTQFP
Series: *
Features: Interface
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001

Buy Now Datasheet
Interface - Controllers - FDC37N958FRTQFP - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
FDC37N958FRTQFP
Interface - Controllers FDC37N958FRTQFP
NOTEBOOK I/O CONTROLLER

NOTEBOOK I/O CONTROLLER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces
Product Number 918993-FDC37N958FRTQFP FDC37N958FRTQFP
Product Name Interface - Interface - Controllers - FDC37N958FRTQFP Interface - Controllers
Device Type Sensor Interface Sensor Interface; CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

 - 26LS31DM/B - Rochester Electronics
Specs
Technology RS422
Package Type DIP; CDIP; CDIP
View Details
2 suppliers
Interface module - 289-720 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
RF Front End (LNA + PA) - 2312-QPB9378TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 40-VFQFN Exposed Pad
Pins 40 #
View Details
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 C (-40 F)
View Details