Rochester Electronics Interface - Interface - Telecom - HC55185FCMZ96 HC55185FCMZ96

Description
Manufacturer: Intersil Win Source Part Number: 873238-HC55185FCMZ96 Series: RSLIC18 Operating Temperature Range: 0°C ~ 85°C Features: Telecom IC Subscriber Line Interface Concept (SLIC) 28-PLCC (11.51x11.51) Package: Bulk Package: 28-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-PLCC (11.51x11.51) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 750 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 873238-HC55185FCMZ96 Series: RSLIC18 Operating Temperature Range: 0°C ~ 85°C Features: Telecom IC Subscriber Line Interface Concept (SLIC) 28-PLCC (11.51x11.51) Package: Bulk Package: 28-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-PLCC (11.51x11.51) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 750 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - HC55185FCMZ96 - 873238-HC55185FCMZ96 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - HC55185FCMZ96
873238-HC55185FCMZ96
Interface - Interface - Telecom - HC55185FCMZ96 873238-HC55185FCMZ96
Manufacturer: Intersil Win Source Part Number: 873238-HC55185FCMZ96 Series: RSLIC18 Operating Temperature Range: 0°C ~ 85°C Features: Telecom IC Subscriber Line Interface Concept (SLIC) 28-PLCC (11.51x11.51) Package: Bulk Package: 28-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-PLCC (11.51x11.51) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 750 HTSUS: 8542.39.0001

Manufacturer: Intersil
Win Source Part Number: 873238-HC55185FCMZ96
Series: RSLIC18
Operating Temperature Range: 0°C ~ 85°C
Features: Telecom IC Subscriber Line Interface Concept (SLIC) 28-PLCC (11.51x11.51)
Package: Bulk
Package: 28-LCC (J-Lead)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 28-PLCC (11.51x11.51)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 750
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 873238-HC55185FCMZ96
Product Name Interface - Interface - Telecom - HC55185FCMZ96
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
 - 100124FC - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type QFP; CQFP
View Details
 - A4931METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
View Details
Interface module - 704-5074 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details